Dynabook logo

Dynabook Portégé X40-G-13V Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53481
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points Dynabook Portégé X40-G-13V Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - 10th Generation Intel® Core™ i5-10210U Processor
  • - 35.6cm (14.0”) , Non-reflective Full HD display with In-Cell Touch and IPS-Technology
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Onyx Blue with Hair line
  • - 8,192 MB, DDR4 RAM (2666MHz)
  • - Intel® UHD Graphics
  • - maximum life : up to 11h30min (MobileMark™ 2014 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 1.25 kg
  • - W x L x H : 332 x 228.9 x 16.9 mm
  • - A1PMR41E116R (PMR41E-0N0008EN)
Guarantee:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Portégé X40-G-13V Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Portégé X40-G-13V

Short summary description Dynabook Portégé X40-G-13V Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Dynabook Portégé X40-G-13V, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Portégé X40-G-13V Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Dynabook Portégé X40-G-13V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Reasons to buy
Video
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.