location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPPO Check ‘OPPO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Reno
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reno4 5G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPH2091BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6944284667075
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘OPPO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPPO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:44:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra Night Video. Using the latest Ultra Night Video Algorithm of OPPO, Reno4 can optimise the quality of images to present the bright and clear night scenes
  • - 5G Connectivity (Dual Mode 5G). Equipped with Qualcomm’s Snapdragon 765G, you can load HD films, download games and share content in seconds. Anytime, anywhere
  • - 7.8mm Ultra Slim Body. Thin, extremely light design weighing just 183g, delivering the best tactile sensation for the user
Guarantee: 24 months
Long product name OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black :
The short editorial description of OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black

6.4”, 2400x1080, 100%sRGB, AMOLED, Qualcomm Snapdragon 765G, Adreno 620, 4020mAh, ColorOS 7.2 based on Android 10
More>>>
OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black:
The official marketing text of OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black as supplied by the manufacturer

Go beyond with the Reno4 to capture the action of the night. The Triple Laser Detection Auto Focus (LDAF) Camera paired with Ultra Steady Video 3.0 is perfect to focus quickly, steadily and accurately in low light environments. Add to that OPPO’s 65W SuperVOOC 2.0 flash charge technology, charging over 60% in 15 minutes, fully charging in 36 minutes. Its powerful Snapdragon 765G chipset delivers the best of 5G yet is housed in a slim body weighing only 183g to deliver a comfortable yet speedy experience.

Short summary description OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black:
This short summary of the OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

OPPO Reno Reno4 5G, 6.4", 8 GB, 128 GB, 48 MP, Android 10, Black

Long summary description OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black:
This is an auto-generated long summary of OPPO Reno Reno4 5G 6.4" Dual SIM Android 10 USB Type-C 8 GB 128 GB 4000 mAh Black based on the first three specs of the first five spec groups.

OPPO Reno Reno4 5G. Display diagonal: 6.4", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Black. Weight: 6.46 oz (183 g)

Display
Display diagonal *
6.4"
Screen shape
Flat
Panel type
AMOLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 3
Display resolution *
2400 x 1080 pixels
Contrast ratio (typical)
800000:1
Maximum refresh rate
60 Hz
Display brightness
430 cd/m²
Touchscreen type
Capacitive
Pixel density
409 ppi
Rounded display corners
Yes
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
765G
Processor cores
8
Processor boost frequency
2.4 GHz
Processor frequency *
2.4 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Compatible memory cards *
Not supported
Camera
Rear camera sensor size
1/2.0"
Rear camera resolution (numeric) *
48 MP
Second rear camera resolution (numeric)
8 MP
Third rear camera resolution (numeric)
2 MP
Rear camera resolution
8000 x 6000 pixels
Rear camera aperture number
1.7
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Second rear camera field of view (FOV) angle
119°
Front camera type *
Dual camera
Front camera resolution (numeric) *
32 MP
Front camera resolution
4928 x 6560 pixels
Second front camera resolution (numeric)
2 MP
Front camera aperture number
2.4
Second front camera aperture number
2.4
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
240 fps
Resolution at capture speed
1280x720@30fps, 1280x720@60fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Triple camera
Auto focus
Yes
Face detection
Yes
Time lapse mode
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM
3G standards *
WCDMA
4G standard *
LTE-TDD & LTE-FDD
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
5.1
Bluetooth profiles
AAC, SBC
aptX technology
Yes
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
USB Type-C
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Color name
Space Black
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
No
Fast charging technology
Quick Charge 3.0
Graphics card
Adreno 620
Graphics card cores
8
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
Flight mode
Yes
USB On-The-Go support
Yes
Country of origin
China
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 10
App distribution platform
Google Play
Google applications
Gmail, Google Drive, Google Maps, YouTube
Virtual assistant
Google Assistant
Battery
Battery technology
Lithium Polymer (LiPo)
Battery weight
1.76 oz (50 g)
Battery capacity *
4000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Pedometer
Yes
Geomagnetic sensor
Yes
Weight & dimensions
Width
2.91" (74 mm)
Depth
0.307" (7.8 mm)
Height
6.27" (159.3 mm)
Weight *
6.46 oz (183 g)
Package width
3.74" (95 mm)
Package depth
2.76" (70 mm)
Package height
7.09" (180 mm)
Package weight
19.5 oz (553 g)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Screen protector
Yes
Warranty card
Yes
Cables included
USB Type-C
Headset included
Yes
SIM card ejector pin
Yes
Protective case
Yes
Logistics data
Shipping (inner) case length
7.05" (17.9 cm)
Shipping (inner) case width
3.76" (9.55 cm)
Shipping (inner) case height
2.38" (6.05 cm)
Master (outer) case weight
14.1 lbs (6.41 kg)
Master (outer) case length
13.8" (350 mm)
Master (outer) case width
12.6" (320 mm)
Master (outer) case height
10.8" (275 mm)
Quantity per pallet layer
70 pc(s)
Quantity per pallet
350 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
5.67" (14.4 cm)
Quantity per pack
1 pc(s)
Quantity per master (outer) case
10 pc(s)
Quantity per shipping (inner) case
10 pc(s)
Number of shipping (inner) cases per master (outer) case
35 pc(s)
Other features
Touchscreen
Yes
Introduction year
2020
Country Distributor
United Kingdom 1 distributor(s)