location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SCOTT I-SX 50 RS docking speaker 2.0 channels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SCOTT Check ‘SCOTT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-SX 50 RS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I-SX 50 RS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3250110015877
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘SCOTT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SCOTT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name SCOTT I-SX 50 RS docking speaker 2.0 channels Red :
The short editorial description of SCOTT I-SX 50 RS docking speaker 2.0 channels Red

i-SX 50 RS, iPod G1/G2
More>>>
Short summary description SCOTT I-SX 50 RS docking speaker 2.0 channels Red:
This short summary of the SCOTT I-SX 50 RS docking speaker 2.0 channels Red data-sheet is auto-generated and uses the product title and the first six key specs.

SCOTT I-SX 50 RS, 2.0 channels, Red, 8.02 lbs (3.64 kg), iPod G1/G2, 4.5 W, 15.4 x 10.6 x 9.06" (390 x 270 x 230 mm)

Long summary description SCOTT I-SX 50 RS docking speaker 2.0 channels Red:
This is an auto-generated long summary of SCOTT I-SX 50 RS docking speaker 2.0 channels Red based on the first three specs of the first five spec groups.

SCOTT I-SX 50 RS. Audio output channels: 2.0 channels. Product color: Red. Weight: 8.02 lbs (3.64 kg). Compatible products: iPod G1/G2, Speaker power: 4.5 W, Dimensions (WxDxH): 15.4 x 10.6 x 9.06" (390 x 270 x 230 mm)