location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standaard WIXL 165
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIXL165 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 13.2 lbs (6 kg) 1600 RPM White
  • - Hygiene/anti-allergy, Black
  • - 64 L
More>>>
Short summary description Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White:
This short summary of the Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit Standaard WIXL 165, Front-load, 13.2 lbs (6 kg), 1600 RPM, White

Long summary description Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White:
This is an auto-generated long summary of Indesit Standaard WIXL 165 washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White based on the first three specs of the first five spec groups.

Indesit Standaard WIXL 165. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg). Washing class: A. Maximum spin speed: 1600 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Performance
Drum capacity *
13.2 lbs (6 kg)
Maximum spin speed *
1600 RPM
Timer
Yes
Cycle time (max)
140 min
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.02 kWh
Water consumption per cycle *
64 L
Weight & dimensions
Width
23.4" (595 mm)
Depth
21.1" (535 mm)
Height
33.5" (850 mm)
Other features
Washing class
A
Power requirements
220 - 230 V, 50 Hz
Brand Image Article code product Stock Price from
Indesit Moon Standaard SIXL 126 washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White Indesit Moon Standaard SIXL 126 washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
SIXL126WIT Moon Standaard SIXL 126 0.00
(excl. VAT)
0 (incl. VAT)
Indesit Standaard WIN 121 washing machine Front-load 11 lbs (5 kg) 1200 RPM White Indesit Standaard WIN 121 washing machine Front-load 11 lbs (5 kg) 1200 RPM White
(show image)
WIN121 Standaard WIN 121 0.00
(excl. VAT)
0 (incl. VAT)
Indesit Moon Standaard SIXL 146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White Indesit Moon Standaard SIXL 146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White
(show image)
SIXL146WIT Moon Standaard SIXL 146 0.00
(excl. VAT)
0 (incl. VAT)