location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AM220FXVAGR Air conditioner outdoor unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM220FXVAGR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM220FXVAGR/EU show
Show alternative article codes used in the online market place
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:59:16
The date of the most recent change of the data-sheet in Icecat's system
Samsung AM220FXVAGR/EU user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung AM220FXVAGR Air conditioner outdoor unit White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Simultaneous Cooling and Heating
  • - Non-Stop Heating Operation
Long product name Samsung AM220FXVAGR Air conditioner outdoor unit White :
The short editorial description of Samsung AM220FXVAGR Air conditioner outdoor unit White

61.6 kW, SSC Scroll x 2, Propeller 2 x 620W, R410A, Auto Commissioning Management
More>>>
Samsung AM220FXVAGR Air conditioner outdoor unit White:
The official marketing text of Samsung AM220FXVAGR Air conditioner outdoor unit White as supplied by the manufacturer

World Top Energy Efficiency
Samsung DVM S offers higher energy efficiency and easy to install models that keep your business moving forward.

Achieve high energy efficiency with the DSI system
DSI is a third-generation system that uses a Dual Inverter Compressor. The compressor upgrades refrigerant flow and the motor’s operating performance. With this system, DSI achieves high energy efficiency. The two compressors operate in unison so that overall compressor durability is preserved for a longer time. With compressor speed acceleration and simultaneous starting, DVM S provides rapid cooling and heating performance. In addition, DVM S promotes stable, equal oil balancing without the need for an additional balancing pipe.

Reduce expenses with installation designed to be easy and flexible
At 22 horsepower (HP), the large-unit capacity of the DVM S facilitates economical installation with a smaller footprint and lighter weight. Non-polar communication between indoor and outdoor units promotes easier wiring work. Non-polar communication is safer because the outdoor unit protects itself if the communication cable is mistakenly connected to a power terminal. The DVM S provides extended piping length of up to 220 m (721.79 ft), with no decrease in performance. With this technology, installation is available for a maximum height of 110 m (360.89 ft), the equivalent of 20 stories. The piping distance is far between outdoor and indoor units, so individual indoor units perform capacity connection control and automatic refrigerant equalization. This process promotes balanced performance between the units.

Discover and fix problems readily with Auto Commissioning Management (ACM)
DVM S has a smart management system that facilitates self-diagnosis, auto commissioning, auto management and mobile data transmission. DVM S monitors the operation status and displays an error code in response to signs of abnormal operation, enabling users to readily address the problem. If a malfunction occurs with the DVM S outdoor unit, the last 30 minutes of operating data are stored for automatic backup. Small openings on the front of the outdoor unit promote straightforward unit status checking and option setting. With S-Checker, users can control the system with a smartphone or tablet PC, so management is simplified and convenient. ACM promotes reduced commissioning time for DVM S, at just 50 minutes. Testing results are automatically stored and reported.

Decrease environmental impact with high energy efficiency
DVM S achieves high energy efficiency through the use of a Dual Inverter Compressor with a Vapor Injection System. This compressor provides powerful, rapid cooling and heating with minimum energy consumption. Using these units helps save energy and the environment. In addition, the units help reduce toxic substances through use of R-410A, a more eco-friendly refrigerant. Toxic substances reduced include mercury, lead and cadmium. With this eco-friendly technology, DVM S has attained Restriction of Hazardous Substance (RoHS) certification. Samsung Free Joint Multi (FJM) and Ceiling Air Conditioner (CAC) models consume less power than other brands. These models have passed the energy requirements enforced by the EU as of January, 2013. Each product has achieved an "A" grade, and some satisfy the stricter regulations set to start in 2014.

Lessen disruptions with 12-hour quiet operation
DVM S outdoor fans include an operation control system that drastically reduces noise levels. Quiet operation continues for 12 hours, so users can take advantage of decreased distractions during the night.

Short summary description Samsung AM220FXVAGR Air conditioner outdoor unit White:
This short summary of the Samsung AM220FXVAGR Air conditioner outdoor unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AM220FXVAGR, Air conditioner outdoor unit, White, Cooling, Fan, Heating, 61600 W, 69300 W, 210200 BTU/h

Long summary description Samsung AM220FXVAGR Air conditioner outdoor unit White:
This is an auto-generated long summary of Samsung AM220FXVAGR Air conditioner outdoor unit White based on the first three specs of the first five spec groups.

Samsung AM220FXVAGR. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Fan, Heating. Power consumption (cooling) (max): 17350 W, Power consumption (heating) (max): 16700 W, AC input voltage: 380 - 415 V. Outdoor unit noise level: 67 dB, Outdoor unit sound power level: 89 dB, Cooling airflow (outdoor unit): 295 m³/h. Sustainability certificates: RoHS

Features
Type *
Air conditioner outdoor unit
Product color *
White
Air conditioner functions *
Cooling, Fan, Heating
Inverter technology *
Yes
Cooling energy efficiency (EER, W/W)
3.55
Heating energy efficiency (COP, W/W)
4.15
Cooling capacity in watts (max)
61600 W
Heating capacity in watts (max)
69300 W
Cooling capacity (nominal)
210200 BTU/h
Heating capacity (nominal)
236500 BTU/h
Refrigerating medium
R410A
Refrigerating medium weight
18.5 lbs (8.4 kg)
Hose length (max)
7874" (200 m)
Gas hose diameter
1.13" (2.86 cm)
Liquid hose diameter
0.626" (1.59 cm)
Smartphone remote support
Yes
Operating temperature (cooling) (T-T)
-15 - 48 °C
Operating temperature (heating) (T-T)
-20 - 24 °C
Power
Power consumption (cooling) (max)
17350 W
Power consumption (heating) (max)
16700 W
AC input voltage
380 - 415 V
AC input frequency
50 Hz
Current (cooling)
27.8 A
Current (heating)
26.8 A
Outdoor unit
Outdoor unit noise level *
67 dB
Outdoor unit sound power level
89 dB
Cooling airflow (outdoor unit)
295 m³/h
Outdoor unit width
51" (129.5 cm)
Outdoor unit depth
30.1" (76.5 cm)
Outdoor unit height
66.7" (169.5 cm)
Outdoor unit weight
674.6 lbs (306 kg)
Outdoor unit package width
53.7" (136.3 cm)
Outdoor unit package depth
32.8" (83.2 cm)
Outdoor unit package height
74.3" (188.7 cm)
Outdoor unit package weight
716.5 lbs (325 kg)
Logistics data
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)