location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface Laptop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Laptop Go
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14M-00001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889842675269 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 17:20:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Run essential apps with a 10th Gen i5 Intel® Core™ processor
  • - Keeps up with you all day with up to 13 hours of battery life
  • - Easy to carry — starting at 1,110 g and just 15.69 mm thin
  • - Look your best in any light on video calls with the HD camera
Long product name Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum :
The short editorial description of Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum

Intel Core i5-1035G1 (6MB Cache, 1GHz), 16GB LPDDR4x-SDRAM, 256GB SSD, 31.6 cm (12.45") 1536 x 1024 Touch, Intel UHD Graphics, WLAN, Webcam, Windows 10 Pro 64-bit, Education
More>>>
Short summary description Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:
This short summary of the Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Laptop Go, Intel® Core™ i5, 1 GHz, 12.45", 1536 x 1024 pixels, 16 GB, 256 GB

Long summary description Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:
This is an auto-generated long summary of Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum based on the first three specs of the first five spec groups.

Microsoft Surface Laptop Go. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 12.45", Display resolution: 1536 x 1024 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Platinum

Run your essential apps
Run your essential apps

Get it done with Microsoft 365 productivity apps.*

One Touch sign-in
One Touch sign-in

Log in with Windows Hello and the Fingerprint Power Button.

Make an impression in video calls
Make an impression in video calls

Be heard and seen with Studio Mics and 720p HD camera.

Full-size keyboard
Full-size keyboard

Industry-leading typing comfort and precise trackpad.

Transform into a desktop
Transform into a desktop

Connect to displays and docks with USB-C® and USB-A.

Cloud-first deployment and management
Cloud-first deployment and management

Deploy and manage down to the firmware layer through the cloud with Microsoft Endpoint Manager* and DFCI.6 Reduce IT complexity with Windows Autopilot.

Protection from Microsoft from chip to cloud
Protection from Microsoft from chip to cloud

Every layer of a Surface is maintained by Microsoft, from the hardened firmware that is adopted from a Microsoft open-source UEFI6 through to cloud management.

Windows 10 Pro, the platform you trust
Windows 10 Pro, the platform you trust

Windows 10 Pro offers advanced security protections, enterprise-level manageability, and enhanced productivity tools.

Windows Virtual Desktop* on Surface
Windows Virtual Desktop* on Surface

Meet complex business and security requirements with broad device redirection support, endpoint protection, and Microsoft 365 virtualized in Azure.*

Control data with removable hard drive
Control data with removable hard drive

Keep your sensitive information in-house with a removable hard drive for data retention.10

Advanced Exchange
Advanced Exchange

In addition to the standard hardware warranty, commercial customers get Advanced Exchange – expedited replacement at no additional cost.7

Microsoft security and Surface
Microsoft security and Surface

Stay secure and maintain control, from chip to cloud, with protection from Microsoft.  Surface helps you mount proactive defences with security built in.

Simple deployment and unified management
Simple deployment and unified management

Improve IT efficiency and reduce overhead and support costs with devices that optimise Microsoft software in the environments your apps are deployed.

Surface is designed for hybrid work
Surface is designed for hybrid work

Find hybrid work solutions for your employees wherever they work. Stay secure and get it all done with Surface devices.

Country Distributor
United States 1 distributor(s)
Disclaimer Microsoft Surface Laptop Go Intel® Core™ i5 i5-1035G1 12.45" Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:
Disclaimer

* Sold separately.

1 Surface Laptop Go battery life: Up to 13 hours of battery life based on typical Surface device usage. Testing conducted by Microsoft in September 2020 using preproduction software and preproduction configurations of Surface Laptop Go Intel® Core™ i5, 128GB, 8 GB RAM Microsoft Surface® Edition devices. Testing consisted of full battery discharge with a mixture of active use and modern standby. The active use portion consists of (1) a web browsing test accessing 8 popular websites over multiple open tabs, (2) a productivity test utilizing Microsoft Word, PowerPoint, Excel and Outlook, and (3) a portion of time with the device in use with idle applications. All settings were default except screen brightness was set to 150nits with Auto-Brightness disabled. Wi-Fi was connected to a network. Battery life varies significantly with settings, usage and other factors.

2 Surface Laptop Go display has rounded corners within a standard rectangle. When measured as a standard rectangular shape the screen is 12.45” diagonally (actual viewable area is less).

3 System software and updates use significant storage space. Available storage is subject to change based on system software and updates and apps usage. 1 GB = 1 billion bytes. 1 TB = 1,000 GB. See Surface Storage for more details.

4 Colors available on select models only; available colors may vary by market and store.

5 Microsoft’s Limited Warranty is in addition to your consumer law rights.

6 Surface Go and Surface Go 2 use a third-party UEFI and do not support DFCI. DFCI is currently available for Surface Laptop Go, Surface Book 3, Surface Laptop 3, Surface Pro 7, and Surface Pro X. Find out more about managing Surface UEFI settings.

7 Advanced Exchange Service is available at no additional charge with the following Surface for Business products: Surface Laptop Go, Surface Book 3, Surface Go 2, Surface Laptop 3, Surface Pro 7, and Surface Pro X. Advanced Exchange is only available in supported markets. Restrictions apply. See Surface for Business warranty page for AES terms and conditions and list of supported markets.

8 Requires license or subscription to activate and use.

9 Activation required. If your device is managed by your organization’s IT department, contact your IT administrator for activation. After 30 days, you will be charged the applicable monthly or annual subscription fee. Credit card required. Cancel any time to stop future charges. See aka.ms/m365businesstrialinfo.

10 Hard drive is only removable by skilled technicians following Microsoft instructions. Hard drive replacement may cause damage or safety risk and is not recommended.