location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro 450r 1TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro 450r 1TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33469
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2018 17:04:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega StorCenter Pro 450r 1TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Storage Server 2003 R2
  • - 1.86 GHz
  • - 1 DDR2
Long product name Iomega StorCenter Pro 450r 1TB :
The short editorial description of Iomega StorCenter Pro 450r 1TB

StorCenter Pro NAS 450r Network Storage Server 1xIntel Xeon
More>>>
Iomega StorCenter Pro 450r 1TB:
The official marketing text of Iomega StorCenter Pro 450r 1TB as supplied by the manufacturer

The StorCenter Pro NAS 450r provides powerful, enterprise quality data protection – at an affordable price. High performance features such as dual GbE ports, Ultra 320 SCSI connectivity (external), 1GB RAM and hardware RAID make this server perfect for your small business. Adding massive storage capacity couldn’t be easier. Four 3.5 inch hot-swappable SATA II hard drives housed in a rack mount 1U chassis offer easy replacement in case of failure and minimize the downtime small businesses simply cannot afford. It can also act as a local print server.

Short summary description Iomega StorCenter Pro 450r 1TB:
This short summary of the Iomega StorCenter Pro 450r 1TB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro 450r 1TB, 1 TB, Serial ATA II, 7200 RPM, 0, 1, 5, 10, 8 MB, 150 MB/s

Long summary description Iomega StorCenter Pro 450r 1TB:
This is an auto-generated long summary of Iomega StorCenter Pro 450r 1TB based on the first three specs of the first five spec groups.

Iomega StorCenter Pro 450r 1TB. Storage drive capacity: 1 TB, Storage drive interface: Serial ATA II, HDD speed: 7200 RPM. Processor frequency: 1.86 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Supported network protocols: TCP/IP, IPX, NetBEUI, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV, Maximum data transfer rate: 1000 Mbit/s. Operating system installed: Windows Storage Server 2003 R2, Bundled software: Iomega NAS Discovery, EMC Retrospect Express, Backup 11.5, eTrust Antivirus 7.1, Nimbus MySAN...

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:08:52
Uk has collected 4 expert reviews for Iomega StorCenter Pro 450r 1TB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-27 12:08:52
A generously-specified appliance running Windows Storage Server 2003, the StorCenter Pro NAS 450r scores on performance, but is pricey and lacks capacity.
Good Dualcore server platform, Dual Ethernet ports, Windows Storage Server OS, Multiplatform support, SCSI port...
Bad Limited capacity, Expensive, Harder to manage compared to products with webbased consoles...
Bottom line A generously-specified appliance running Windows Storage Server 2003, the StorCenter Pro NAS 450r scores on performance, but is pricey and lacks capacity...
80%
itpro.co.uk
Updated:
2011-09-27 12:08:52
The asking price initially looks high but the 450r is endowed with a good hardware specification that delivers in the performance stakes. You wont find a better data protection and disaster recovery solution either at this price as Iomega includes som...
Bottom line The asking price initially looks high but the 450r is endowed with a good hardware specification that delivers in the performance stakes. You wont find a better data protection and disaster recovery solution either at this price as Iomega includes som...
83%
Zdnet.com.au
Updated:
2011-11-04 22:07:48
The StorCenter Pro NAS 450r from Iomega (now part of the EMC group) is effectively a high-end Windows server with a Xeon dual-core processor and 1GB of ECC-protected DDR2 memory. You also get dual Gigabit Ethernet ports with teaming and load-balancing...
Good Dualcore server platform, Dual Ethernet ports, Windows Storage Server OS, Multiplatform support, SCSI port...
Bad Limited capacity, Expensive, Harder to manage compared to products with webbased consoles...
Bottom line A generously-specified appliance that scores highly on performance, but lacks capacity and is pricey.
80%
trustedreviews.com
Updated:
2011-09-27 12:08:52
With its latest rack mount NAS appliances, storage maestro Iomega focuses its not inconsiderable gaze on SMBs that want some decent backup and recovery tools as well as capacity. The StorCenter Pro NAS 450r series aims to deliver these features and more a...
90%
Country Distributor
United Kingdom 1 distributor(s)