HP logo

HP Prelude Pro Rec 15.6 TL (Bulk 12)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244648
Info modified on:
16 Oct 2024, 03:27:28
Bullet Points HP Prelude Pro Rec 15.6 TL (Bulk 12):
  • - Made with 65% recycled external fabric<sup>[1]</sup> and finished with water-resistant coating, this top load combines a lightweight and stylish design to encourage innovators and achievers to be their best selves wherever they go.
  • - The shoulder strap is adjustable and padded so you can hustle without restraints as you wade through a busy workday.
  • - Protect your laptop from bumps and scrapes with a 15.6" diagonal padded compartment. Zippered pockets designed to keep your belongings organized and give you easy access to phone, wallet, and keys on-the-go.
  • - Protect your laptop and belongings with the lockable zippers when in a crowded area. Designed with reflective accents for visibility in limited daylight.
  • - Stay charged or listen to music on-the-go with a smart cable pass-through that connects your phone, power bank<sup>[2]</sup> or headphones, while you are on the move.
  • - Be airport-ready and glide through your travels, with the convenient luggage pass-through that allows you to slide your top load onto a rolling suitcase.
  • - Made with strong materials to ensure durability this top load comes with one-year standard limited warranty. Over 20 quality tests, including strap and zipper strength, and fabric abrasion, ensure you feel good about your investment.
Guarantee:
One-year limited warranty.
Long product name HP Prelude Pro Rec 15.6 TL (Bulk 12):

Prelude Pro Rec 15.6 TL (Bulk 12)

HP Prelude Pro Rec 15.6 TL (Bulk 12):

Purpose meets style
Commute with a stylish and durable top load thoughtfully designed with the environment in mind and made with recycled fabric[1]. The HP Prelude Pro Recycled Top load comes with safety features for your peace of mind when you carry your devices from work to home and beyond.

Short summary description HP Prelude Pro Rec 15.6 TL (Bulk 12):

HP Prelude Pro Rec 15.6 TL (Bulk 12), Briefcase, 15.6", 13.4 oz (380 g)

Long summary description HP Prelude Pro Rec 15.6 TL (Bulk 12):

HP Prelude Pro Rec 15.6 TL (Bulk 12). Case type: Briefcase, Maximum screen size: 15.6". Weight: 13.4 oz (380 g). Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Prelude Pro Rec 15.6 TL (Bulk 12) 1X645A6:
[1] Top load external surface made of 65% recycled fabric.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.