Hasbro logo

Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action

Data-sheet quality:
created/standardized by Icecat
Product views:
46098
Info modified on:
17 Jun 2024, 13:24:33
Bullet Points Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action:
  • - 12.5-INCH MAXIMUM VENOM FIGURE: Imagine the world of Maximum Venom with this 12.5-inch Venom Ooze figure that drips goopy ooze from its fearsome fanged mouth!
  • - TONGUE SWINGS AND SLINGS OOZE: Put purple ooze (included) into the back of the figure, then turn a knob on the back to move the figure’s tongue and sling the shiny, symbiotic surprise!
  • - INCLUDES FIGURE AND CAN OF OOZE: Figure includes can of gross purple ooze so kids can recreate the gruesome, slithery action again and again!
  • - INSPIRED BY MARVEL’S SPIDER-MAN ANIMATED SERIES ON DISNEY XD: In the exciting new 2020 season of the Disney XD series, Venom summons a global threat from his alien world
  • - COLLECT OTHER SPIDER-MAN MAXIMUM VENOM FIGURES: Collect other Spider-Man Maximum Venom figures and roleplay items for more gruesome venomized action! (Each sold separately.)
Long product name Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action:

Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action

Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action:

Compound not intended to be eaten.
Alien ooze drips out of the mouth of the sinister symbiote – Venom!
Enter the world of Maximum Venom with this 12.5-inch Venom Ooze figure. When kids put purple ooze in the back of the figure, it drips out of the mouth in a gross and sinister symbiote display. Then turn the knob on the figure’s back to flick its terrifying tongue envenomed with the evil stretchy spew before your eyes! Figure features dark, villainous design inspired by the iconic supervillain from the Spider-Man animated series.

Spider-Man Maximum Venom is in 12.5-inch form with this Venom Ooze figure! Collect other Spider-Man Maximum Venom items to continue the adventure. Imagine vile villains and courageous heroes battling through the city in the world of Maximum Venom with Spider-Man Maximum Venom figures and role play items.

Short summary description Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action:

Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action, 5 yr(s), Black, Plastic

Long summary description Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action:

Marvel Spider-Man: Maximum Venom Venom Ooze with Ooze-Slinging Action. Recommended age (min): 5 yr(s), Product color: Black, Material: Plastic

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.