location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Legends Iron Man Electronic Helmet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Legends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Legends Iron Man Electronic Helmet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7435E48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993676361
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 12:49:34
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Legends Iron Man Electronic Helmet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3AAA batteries required, not included
  • - 2 LED light up eyes
  • - Electronic sound effects
  • - Detachable magnetized faceplate
  • - Premium finish and detailing
Long product name Marvel Legends Iron Man Electronic Helmet :
The short editorial description of Marvel Legends Iron Man Electronic Helmet

Marvel Legends Iron Man Electronic Helmet
More>>>
Marvel Legends Iron Man Electronic Helmet:
The official marketing text of Marvel Legends Iron Man Electronic Helmet as supplied by the manufacturer

Whether Iron Man is protecting civilians or blasting across the world to fight for justice, he relies on fully loaded armor designed for heavy combat and advanced aerial attacks.

Highly detailed and 1:1 full-scale premium role-play items come to the Marvel Legends line! In addition to 2 glowing LED eyes, the Iron Man Helmet has a magnetized faceplate that can be completely detached from the helmet and then connected to the top. Attaching and detaching the faceplate triggers light up eyes and dramatic sound effects.

The Iron Man Electronic Helmet features premium sculpting and deco and is an impressive addition to any Marvel collection. The helmet interior and the faceplate are detailed to evoke the electronic design. The exterior of the helmet boasts a remarkable attention to detail and a beautiful finish.

Short summary description Marvel Legends Iron Man Electronic Helmet:
This short summary of the Marvel Legends Iron Man Electronic Helmet data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Legends Iron Man Electronic Helmet, Adult, Head mask, 18 yr(s), Comic book, 1 pc(s)

Long summary description Marvel Legends Iron Man Electronic Helmet:
This is an auto-generated long summary of Marvel Legends Iron Man Electronic Helmet based on the first three specs of the first five spec groups.

Marvel Legends Iron Man Electronic Helmet. Product type: Head mask, Recommended age group: Adult, Recommended age (min): 18 yr(s), Genre: Comic book. Quantity per pack: 1 pc(s)

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Head mask
Recommended age group *
Adult
Genre *
Comic book
Product color
Red
License
Marvel
Franchise
Avengers
Character
Iron Man
Suggested gender
Boy
Recommended age (min)
18 yr(s)
Power
Battery type
AAA
Power
Batteries required
Yes
Number of batteries supported
3
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Quantity per pack
1 pc(s)
Batteries included
No
Package width
14" (355 mm)
Package depth
9.49" (241 mm)
Package height
10.5" (266 mm)
Package weight
3.35 lbs (1.52 kg)
Country Distributor
United Kingdom 1 distributor(s)