location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G5 Mini HDD Carrier Cage
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1X5Q2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122594077 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2023 00:07:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD enclosure Serial ATA
  • - Number of storage drives supported: 1
  • - Black, Silver
Guarantee: One-year limited warranty
Long product name HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver :
The short editorial description of HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver

Z2 G5 Mini HDD Carrier Cage
More>>>
HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver:
The official marketing text of HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver as supplied by the manufacturer

Adapt your PC to use removable hard drives with a removable hard drive enclosure from HP.

Short summary description HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver:
This short summary of the HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G5 Mini HDD Carrier Cage, HDD enclosure, Serial ATA, Black, Silver

Long summary description HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver:
This is an auto-generated long summary of HP Z2 G5 Mini HDD Carrier Cage HDD enclosure Black, Silver based on the first three specs of the first five spec groups.

HP Z2 G5 Mini HDD Carrier Cage. Product type: HDD enclosure. Number of storage drives supported: 1, Supported storage drive interfaces: Serial ATA, Installed storage drive type: HDD. Product color: Black, Silver

Storage
Number of storage drives supported *
1
Supported storage drive interfaces *
Serial ATA
Installed storage drive type
HDD
Installed storage drive interface
Serial ATA
Ports & interfaces
USB connectivity *
No
Design
Product type *
HDD enclosure
Design
Product color *
Black, Silver
Compatible products
Z2 Mini G5
Weight & dimensions
Width
0.709" (18 mm)
Depth
5.9" (149.9 mm)
Height
3.89" (98.9 mm)
Weight
2.05 oz (58 g)
Package width
2.56" (65 mm)
Package depth
9.88" (251 mm)
Package height
8.27" (210 mm)
Package weight
8.11 oz (230 g)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)