location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100X OUTDOOR WIRELESS SECURITY CAMERA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12955
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:38
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam :
The short editorial description of Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam

100X OUTDOOR WIRELESS SECURITY CAMERA
More>>>
Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam:
The official marketing text of Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam as supplied by the manufacturer

Wireless outdoor surveillance camera with night vision
Water resistant housing, suitable for outdoor use
Built-in microphone for audio monitoring
Radio frequency signal travels through walls and ceilings, range up to 100 m
Trust Wireless Security receiver required, for example 100S, 100M, 100R or 100V

Short summary description Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam:
This short summary of the Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 100X OUTDOOR WIRELESS SECURITY CAMERA, CMOS, 0 - 40 °C, 4.25 x 5.31 x 4.61" (108 x 135 x 117 mm)

Long summary description Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam:
This is an auto-generated long summary of Trust 100X OUTDOOR WIRELESS SECURITY CAMERA webcam based on the first three specs of the first five spec groups.

Trust 100X OUTDOOR WIRELESS SECURITY CAMERA. Sensor type: CMOS. Dimensions (WxDxH): 4.25 x 5.31 x 4.61" (108 x 135 x 117 mm)

Design
Built-in microphone *
Yes
Sensor type
CMOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Dimensions (WxDxH)
4.25 x 5.31 x 4.61" (108 x 135 x 117 mm)
Brand Image Article code product Stock Price from
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust WIRELESS SECURITY CAMERA 100C webcam Trust WIRELESS SECURITY CAMERA 100C webcam
(show image)
12424 WIRELESS SECURITY CAMERA 100C 0.00
(excl. VAT)
0 (incl. VAT)