location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 100 MOBILE C@M webcam 0.3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 MOBILE C@M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13328
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust 100 MOBILE C@M webcam 0.3 MP :
The short editorial description of Trust 100 MOBILE C@M webcam 0.3 MP

100 MOBILE C@M
More>>>
Trust 100 MOBILE C@M webcam 0.3 MP:
The official marketing text of Trust 100 MOBILE C@M webcam 0.3 MP as supplied by the manufacturer

Compact design 2MB digital camera
Make up to 80 pictures to place on Internet or send by e-mail
Can be used as photo camera, video camera or webcam
Built-in self timer function
Including stand, hand strap, USB cable and many software applications

Short summary description Trust 100 MOBILE C@M webcam 0.3 MP:
This short summary of the Trust 100 MOBILE C@M webcam 0.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 100 MOBILE C@M, 0.3 MP, CMOS, 64 MB, 50 MB, 2 MB, 4.17 x 1.89 x 0.866" (106 x 48 x 22 mm)

Long summary description Trust 100 MOBILE C@M webcam 0.3 MP:
This is an auto-generated long summary of Trust 100 MOBILE C@M webcam 0.3 MP based on the first three specs of the first five spec groups.

Trust 100 MOBILE C@M. Megapixel: 0.3 MP. Sensor type: CMOS. Minimum RAM: 64 MB. Minimum storage drive space: 50 MB, Internal memory: 2 MB, Dimensions (WxDxH): 4.17 x 1.89 x 0.866" (106 x 48 x 22 mm)

Performance
Megapixel *
0.3 MP
Design
Sensor type
CMOS
System requirements
Minimum RAM
64 MB
Other features
Minimum storage drive space
50 MB
Internal memory
2 MB
Dimensions (WxDxH)
4.17 x 1.89 x 0.866" (106 x 48 x 22 mm)
Brand Image Article code product Stock Price from
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust 120 SPACEC@M webcam Trust 120 SPACEC@M webcam
(show image)
13177 120 SPACEC@M 0.00
(excl. VAT)
0 (incl. VAT)