location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BVX700LI-GR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVX700LI-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304404583 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:32:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0.7 kVA 360 W
  • - Waveform: Sine
  • - 2 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 12 V 7 Ah
  • - Compact Black
Guarantee: 2 years
Long product name APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s) :
The short editorial description of APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s)

700VA, 230V, AVR, 2x Schuko Sockets, Black
More>>>
APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s):
The official marketing text of APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s) as supplied by the manufacturer

Access monitoring
Detect access by unauthorized personnel via door switch.

Transformer-block spaced outlets
Protect equipment with input transformer blocks without blocking access to other receptacles.

Sleek design
Slim, modern design can be upright, flat, or wall-mounted to comfortably fit any electronics set-up and complement home décor.

Cold-start capable
Provides temporary battery power when the utility power is out.

Boost Automatic Voltage Regulation (AVR)
Preserves battery life and maximizes runtime by correcting low voltages without discharging the battery.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Advanced Safety Features
Safeguard your Home UPS from overloads, excessive mains voltages, short circuits, installation mishaps and battery damage due to low voltage situations.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Battery backup and surge protection
Outlets provide abundant runtime for network gateway equipment and other critical low-power devices, allowing for hours of internet access during a power outage.

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

LED Indicators
Provide easy-to-read status of the unit and utility power conditions.

Audible alarms
Provides notification of changing utility power and UPS power conditions

Short summary description APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s):
This short summary of the APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC BVX700LI-GR, Line-Interactive, 0.7 kVA, 360 W, Sine, 170 V, 280 V

Long summary description APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s):
This is an auto-generated long summary of APC BVX700LI-GR uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 360 W 2 AC outlet(s) based on the first three specs of the first five spec groups.

APC BVX700LI-GR. UPS topology: Line-Interactive, Output power capacity: 0.7 kVA, Output power: 360 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Black, International Protection (IP) code: IP20. Width: 1.22" (31 mm), Depth: 5.43" (138 mm), Height: 3.86" (98 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
0.7 kVA
Output power *
360 W
Waveform *
Sine
Input operation voltage (min) *
170 V
Input operation voltage (max) *
280 V
Input frequency *
50/60 Hz
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output frequency regulation
0.5 Hz
Output voltage regulation
10%
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
273 J
Response time
6 ms
Input power factor
0.51
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
Type F
Power plug
Type F
AC outlets quantity
2 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
7 Ah
Battery
Battery voltage
12 V
Battery life (max)
2 year(s)
Battery recharge time
8 h
Cold start
Yes
Design
Form factor *
Compact
Product color *
Black
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CB, CE, EN/IEC 62040-1, EN/IEC 62040-2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
1.22" (31 mm)
Depth
5.43" (138 mm)
Height
3.86" (98 mm)
Weight
9.92 lbs (4.5 kg)
Package width
8.74" (222 mm)
Package depth
13.6" (346 mm)
Package height
5.59" (142 mm)
Package weight
9.92 lbs (4.5 kg)
Packaging data
Cables included
Input power cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)