HP logo

HP Color LaserJet Enterprise M555x, Print, Two-sided printing

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172381
Info modified on:
15 May 2024, 15:09:57
Bullet Points HP Color LaserJet Enterprise M555x, Print, Two-sided printing:
  • - HP printers have the industry's strongest security<sup>[2]</sup> because they’re always on guard, continually stopping threats while adapting to new ones. And only HP printers can automatically self-heal from attacks, so IT doesn't need to intervene.
  • - Set up workgroups for success without adding more to your plate. Help teams thrive while allowing IT the control it needs to quickly handle business fleet-wide, using a streamlined printer built for straightforward use and management.
  • - Ease collaboration and productivity without interruption, using a printer that supports how people work today: fast, nimble, and connected. Quickly print the premium color documents your business needs to look professional, day in and day out.
  • - Business is all about resource management, and finding efficiencies is everyone’s responsibility. HP printers are designed with the environment in mind, so workgroups can complete tasks quickly while helping to conserve energy wherever possible.
Guarantee:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M555x, Print, Two-sided printing:

Laser, 1200 x 1200dpi, 40ppm, A4, 1000MB, WiFi, CGD, 4.3″

HP Color LaserJet Enterprise M555x, Print, Two-sided printing:



Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise M555x, Print, Two-sided printing:

HP Color LaserJet Enterprise M555x, Print, Two-sided printing, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M555x, Print, Two-sided printing:

HP Color LaserJet Enterprise M555x, Print, Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: CGD. Wi-Fi

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Color LaserJet Enterprise M555x, Print, Two-sided printing 7ZU79A#B19:
[1] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[2] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit hp.com/go/PrintersThatProtect. For more information, visit hp.com/go/PrinterSecurityClaims
[3] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Enterprise and Managed devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[4] Use of the HP Trusted Platform Module may require a firmware upgrade.
[5] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin
[6] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[7] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting
[8] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.