Philips logo

Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18799
Info modified on:
13 Oct 2024, 20:55:01
Bullet Points Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White:
  • - Intelligent sensors
  • - Up to 99.9% virus removal
  • - Quality you can trust
  • - 99.97% particle removal
  • - High performance
  • - Ultra-quiet operation
  • - Low energy consumption
  • - Smart light control
  • - Track and control with the app
  • - Smart filter indicator
  • - Air quality display
  • - Auto mode and 5x speed levels
Long product name Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White:

Philips 2000i Series R1 Air Purifier - Refurbished

Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White:

99.9% virus, allergen & pollutant removal (2,3,6)
With just one push of a button, the air purifier filters the invisible viruses, allergens or pollutants in your home, to keep it clean and safe. It purifies quickly and effectively, thanks to its clean air delivery rate (CADR) of 333 m³/h.

Short summary description Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White:

Philips AC2889/60R1, 64 dB, 211 m³/h

Long summary description Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White:

Philips AC2889/60R1. Noise level: 64 dB, Air purify rate: 211 m³/h

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips AC2889/60R1 air purifier 79 m² 64 dB 56 W Black, White AC2889/60R1:
(1)From the air that passes through the filter, it is a theoretical time for one-time cleaning calculated by dividing the CADR of 333m³/h by the room size of 48 m³ (assuming the room is 20 m² in floor area and 2.4 m in height).
(2) Microbial Reduction Rate Test conducted at Airmid Health group Ltd. tested in a 28.5m³ test chamber contaminated with airborne influenza A(H1N1).
An air purifier by itself does not protect against Covid-19, but can be part of a plan to protect yourself and your family (US Environmental Protection Agency)
(3) From the air that passes through the filter, tested with a NaCl aerosol by iUTA according to DIN71460-1.
(4) Microbial Reduction Rate Test at an external lab, in a test chamber contaminated with avian coronavirus (IBV) aerosols, with a Philips HEPA NanoProtect filter.
(5)The recommended service life for the device is based on a theoretical calculation of the average annual regional values of harmful air particles outdoors and daily use of the air purifier for 16 hours in automatic mode.
(6)Tested on the filter media for 1 pass efficiency at 5.33 cm/s air flow, by a third-party lab. From the air that passes through the filter, tested to JISB 9908-2018
(7)Alexa and Google Home availability depends on your location
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.