STANDIVARIUS Hi! mouse Universal Ambidextrous RF Wireless IR LED 1200 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3269
Info modified on:
16 Aug 2024, 06:36:29
Bullet Points STANDIVARIUS Hi! mouse Universal Ambidextrous RF Wireless IR LED 1200 DPI:
  • - plug-and-play, compatible with Win 7, 8, 10 / MacOS / Android
  • - 2-button mouse with rubberised scroll wheel
  • - symmetrical mouse desgin for r/h or l/h use
  • - reliable 2.4 GHz connection, with micro receiver included
  • - Battery: 1 x AA (not included)
  • - DPI: fast / medium / slow
  • - Intelligent power saving conserves battery life
  • - ZERO WASTE packaging: 100% recycleable paper packaging
Guarantee:
2 years
Long product name STANDIVARIUS Hi! mouse Universal Ambidextrous RF Wireless IR LED 1200 DPI:

standivarius Hi! symmetrical wireless mouse

Short summary description STANDIVARIUS Hi! mouse Universal Ambidextrous RF Wireless IR LED 1200 DPI:

STANDIVARIUS Hi!, Ambidextrous, IR LED, RF Wireless, 1200 DPI, Black

Long summary description STANDIVARIUS Hi! mouse Universal Ambidextrous RF Wireless IR LED 1200 DPI:

STANDIVARIUS Hi!. Form factor: Ambidextrous. Movement detection technology: IR LED, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.