location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD5600T Thunderbolt 3 mobile device dock station Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD5600T TBT3/USB-C Dual 4K Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K34009EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049793068916 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K34009EU user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD5600T Thunderbolt 3 mobile device dock station Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Best for: Thunderbolt 3 and USB-C laptops and monitors that support up to dual 4K
  • - Connection technology: Thunderbolt 3 and USB-C (cross platform compatibility)
  • - Power Delivery: Supports USB-C PD 3.0 up to 100W (96W certified)
  • - Compatibility: Windows 10 or above, macOS 10.14 or above
  • - No. of monitors supported: 2 (M1/M2 Base Chipset MacBook supports only a single external display.)
  • - Video ports: 2 x HDMI v2.0 and 2 x DisplayPort 1.2
  • - Maximum resolution supported: Thunderbolt 3 – single or dual monitors: 4K (3840 x 2160 @ 60Hz) // USB-C Alt Mode HBR3 – single monitor: 4K @ 60Hz or dual monitors: 1440p @ 60Hz // USB-C Alt Mode HBR2 – single monitor: 4K @ 30Hz or dual monitors: 1080p @ 60Hz. M1/M2 Base Chipset MacBook supports only a single external display.
  • - Plug & play: Plug & play installation, though installation of Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington universal docking station
  • - System requirements: Compatible with laptops equipped with Thunderbolt 3 and USB-C ports supporting Alt Mode. Supports up to 40Gbps total bandwidth for Thunderbolt 3 laptops, and up to 10Gbps for USB-C laptops.
  • - Warranty: 3 Years
  • - Original Apple M1 - While this docking station will work with the original M1 MacBook, only a single video output is supported. For multi-monitor support on your original M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (ex: SD4700P, SD4750P, SD4780P, SD4900P, etc.) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974). NOTE: Newer Apple devices (M1 Max and M1 Pro, etc.) are not impacted and support multiple monitors without any issues on Thunderbolt docking stations.
  • - Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
  • - *This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Long product name Kensington SD5600T Thunderbolt 3 mobile device dock station Gray :
The short editorial description of Kensington SD5600T Thunderbolt 3 mobile device dock station Gray

SD5600T TBT3/USB-C Dual 4K Docking Station
More>>>
Kensington SD5600T Thunderbolt 3 mobile device dock station Gray:
The official marketing text of Kensington SD5600T Thunderbolt 3 mobile device dock station Gray as supplied by the manufacturer

The SD5600T Thunderbolt™ 3 and USB-C™ Dual 4K Hybrid Docking Station - 96W PD – Win/Mac is the ultimate docking station for maximum productivity and compatibility. Features include universal compatibility, the flexibility to select between HDMI 2.0 and DP 1.2, horizontal or vertical placement options, built-in SD and Micro SD card readers, seven USB ports (two with charging), one Gigabit Ethernet port and one audio combo jack. Three-year warranty.

Best for: Thunderbolt 3 and USB-C laptops and monitors that support up to dual 4K
Warranty: 3 Years
Original Apple M1 - While this docking station will work with the original M1 MacBook, only a single video output is supported. For multi-monitor support on your original M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (ex: SD4700P, SD4750P, SD4780P, SD4900P, etc.) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974). NOTE: Newer Apple devices (M1 Max and M1 Pro, etc.) are not impacted and support multiple monitors without any issues on Thunderbolt docking stations.
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
*This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Connection technology: Thunderbolt 3 and USB-C (cross platform compatibility)
Power Delivery: Supports USB-C PD 3.0 up to 100W (96W certified)
Compatibility: Windows 10 or above, macOS 10.14 or above
No. of monitors supported: 2 (M1/M2 Base Chipset MacBook supports only a single external display.)
Video ports: 2 x HDMI v2.0 and 2 x DisplayPort 1.2
Maximum resolution supported: Thunderbolt 3 – single or dual monitors: 4K (3840 x 2160 @ 60Hz) // USB-C Alt Mode HBR3 – single monitor: 4K @ 60Hz or dual monitors: 1440p @ 60Hz // USB-C Alt Mode HBR2 – single monitor: 4K @ 30Hz or dual monitors: 1080p @ 60Hz. M1/M2 Base Chipset MacBook supports only a single external display.
Plug & play: Plug & play installation, though installation of Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington universal docking station
System requirements: Compatible with laptops equipped with Thunderbolt 3 and USB-C ports supporting Alt Mode. Supports up to 40Gbps total bandwidth for Thunderbolt 3 laptops, and up to 10Gbps for USB-C laptops.

Short summary description Kensington SD5600T Thunderbolt 3 mobile device dock station Gray:
This short summary of the Kensington SD5600T Thunderbolt 3 mobile device dock station Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD5600T Thunderbolt 3, USB Type-C, Gray

Long summary description Kensington SD5600T Thunderbolt 3 mobile device dock station Gray:
This is an auto-generated long summary of Kensington SD5600T Thunderbolt 3 mobile device dock station Gray based on the first three specs of the first five spec groups.

Kensington SD5600T Thunderbolt 3. Docking connector type: USB Type-C. Weight: 29.5 oz (835 g). Product color: Gray

Universal compatibility
Universal compatibility

Perfect for hot-desking and mixed deployment environments, the SD5600T works with Thunderbolt 3 and USB-C laptops running Windows or macOS.

Thunderbolt 3 technology
Thunderbolt 3 technology

Allows you to transfer up to 40Gbps of data, video and audio (10Gbps for USB-C Gen2 laptops, 5Gbps for USB-C Gen1 laptops) using the included Thunderbolt 3 cable, for a quick and powerful plug and play experience.

Single 4K or Dual 4K video output for Thunderbolt 3 enabled devices
Single 4K or Dual 4K video output for Thunderbolt 3 enabled devices

Extend visual productivity with the crisp resolution, contrast and colour depth of Ultra HD (Single or Dual 4K @ 60Hz) via two DisplayPort ports. USB-C laptops must support Alt Mode. For USB-C Alt Mode devices, a maximum resolution of Single 4K 60Hz or Dual 1440p @ 30Hz is supported for HBR3 laptops or Single 4K 60Hz or Dual 1080p @ 60Hz is supported for HBR2 laptops (dual monitors are for devices that support MST). M1/M2 Base Chipset MacBook supports only a single external display.

Supports USB-C PD 3.0 up to 100W (96W certified)
Supports USB-C PD 3.0 up to 100W (96W certified)

Quickly and simply charge any Thunderbolt 3 or USB-C enabled laptop. USB-C laptops must support Power Delivery. Ideal for devices that require higher power, such as the newer MacBook Pro. Power delivery rates vary based on host device.

Productive desktop setup
Productive desktop setup

This 15-port universal docking station provides plenty of ports for all your needs: One front USB-C Gen2 port (up to 10Gbps with 5V/1.5A charging), six USB-A ports (1 front Gen2@10Gbps front with 5V/1.5A charging, 5 rear Gen1@5Gbps, 5V/0.9A), one Gigabit Ethernet port, and one audio combo jack.

Flexible mounting options
Flexible mounting options

Choose a horizontal or vertical placement on the desktop, alternatively try our optional zero footprint mounting solution (K34050WW).

Built-in SD and Micro SD card readers
Built-in SD and Micro SD card readers

UHS II SD 4.0 card readers enable ultra-fast file transfer.

Free Kensington DockWorks™ software and three-year warranty
Free Kensington DockWorks™ software and three-year warranty

For the best connection, performance and security from your Kensington dock, and the peace of mind knowing you’re covered by Kensington.

Performance
Product color
Gray
HD type
4K Ultra HD
Data transfer rate
40 Gbit/s
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Plug and Play
Yes
Windows operating systems supported
Yes
Network
Bluetooth *
No
Ethernet LAN data rates
1000, 10, 100 Mbit/s
Ports & interfaces
Docking connector type *
USB Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
USB Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Ports & interfaces
USB Power Delivery up to
96 W
Audio output *
3.5 mm
Combo headphone/mic port
Yes
HDMI *
Yes
HDMI connector type
Full-size
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
Power
Power source type
DC
DC output current
1.5 A
DC input voltage
5 V
Weight & dimensions
Weight
29.5 oz (835 g)
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84719000
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)