location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS Dolphin L Fix monitor mount / stand Desk Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolphin L Fix
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCR1721
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228180910
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ErgoXS Dolphin L Fix monitor mount / stand Desk Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 33.1 lbs (15 kg)
  • - Mounting type: Desk
  • - Gray
Guarantee: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Dolphin L Fix monitor mount / stand Desk Gray :
The short editorial description of ErgoXS Dolphin L Fix monitor mount / stand Desk Gray

Dolphin L Fix
More>>>
Short summary description ErgoXS Dolphin L Fix monitor mount / stand Desk Gray:
This short summary of the ErgoXS Dolphin L Fix monitor mount / stand Desk Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS Dolphin L Fix, 33.1 lbs (15 kg), Gray

Long summary description ErgoXS Dolphin L Fix monitor mount / stand Desk Gray:
This is an auto-generated long summary of ErgoXS Dolphin L Fix monitor mount / stand Desk Gray based on the first three specs of the first five spec groups.

ErgoXS Dolphin L Fix. Maximum weight capacity: 33.1 lbs (15 kg). Product color: Gray

Brand Image Article code product Stock Price from
ErgoXS

ErgoXS Adapter Vesa 100/200 monitor mount / stand Desk Gray
(show image)
ADA1020 Adapter Vesa 100/200 0.00
(excl. VAT)
0 (incl. VAT)