ErgoXS logo

ErgoXS LCD Pole Mount with Tilt & Double Swivel monitor mount / stand Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34907
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS LCD Pole Mount with Tilt & Double Swivel monitor mount / stand Desk Silver:

LCD Pole Mount with Tilt & Double Swivel

Short summary description ErgoXS LCD Pole Mount with Tilt & Double Swivel monitor mount / stand Desk Silver:

ErgoXS LCD Pole Mount with Tilt & Double Swivel, 22 lbs (10 kg), Silver

Long summary description ErgoXS LCD Pole Mount with Tilt & Double Swivel monitor mount / stand Desk Silver:

ErgoXS LCD Pole Mount with Tilt & Double Swivel. Maximum weight capacity: 22 lbs (10 kg). Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.