location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Wireless Keyboard 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Wireless Keyboard 600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CE98AA#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:50:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Wireless Keyboard 600
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Natural contours and shape allow the keyboard to sit in a comfortable position for your wrist and hands.
  • - A caps lock LED indicator that lights up when it’s on ensures that your typing is accurate, and your progress is maximized.
Guarantee: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Wireless Keyboard 600 :
The short editorial description of HP Pavilion Wireless Keyboard 600

Pavilion Wireless Keyboard 600
More>>>
HP Pavilion Wireless Keyboard 600:
The official marketing text of HP Pavilion Wireless Keyboard 600 as supplied by the manufacturer

Beautiful design. Now wireless.
Eye-catching design is as close as your fingertips with a slim wireless keyboard that fits seamlessly into your fast-paced lifestyle.

Short summary description HP Pavilion Wireless Keyboard 600:
This short summary of the HP Pavilion Wireless Keyboard 600 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Wireless Keyboard 600, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP Pavilion Wireless Keyboard 600:
This is an auto-generated long summary of HP Pavilion Wireless Keyboard 600 based on the first three specs of the first five spec groups.

HP Pavilion Wireless Keyboard 600. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product color: Black

Three zones. All efficient.

Boost efficiency and productivity with an incredible three-zone keyboard with full-size arrow keys and a number pad.

Slim. Stylish. Wireless.

With a slim, appealing design, this wireless keyboard blends seamlessly into your home.[1]

Responsive typing

Optimized keys for a tactile feel and a responsive, quiet typing experience.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
HP segment
Home
Features
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
0.736 x 4.5 x 16.1" (18.7 x 114.2 x 410 mm)
Keyboard weight
22.2 oz (630 g)
Weight
22.2 oz (630 g)
Packaging data
Package width
1.57" (40 mm)
Package depth
5.71" (145 mm)
Package height
17.5" (445 mm)
Package weight
29.6 oz (840 g)
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Depth
4.5" (114.2 mm)
Height
16.1" (410 mm)
Width
0.736" (18.7 mm)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Pavilion Wireless Keyboard 600:
Disclaimer

[1] Wireless connectivity up to 30ft (10m). Actual product may vary from image shown.