location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorWorks CW-C6000Pe (mk)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH76202MK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691848
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:30:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet
  • - 1200 x 1200 DPI
  • - Color
  • - Maximum printing width: 4.25" (10.8 cm) Print speed: 85 mm/sec
  • - 50.7 lbs (23 kg)
More>>>
Short summary description Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec:
This short summary of the Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ColorWorks CW-C6000Pe (mk), Inkjet, 1200 x 1200 DPI, 85 mm/sec, Black

Long summary description Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec:
This is an auto-generated long summary of Epson ColorWorks CW-C6000Pe (mk) label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec based on the first three specs of the first five spec groups.

Epson ColorWorks CW-C6000Pe (mk). Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 85 mm/sec. Product color: Black

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed *
85 mm/sec
Printing method
Epson PrecisionCore
Maximum printing width *
4.25" (10.8 cm)
Minimum print length
4.41" (11.2 cm)
Paper handling
Maximum label width
8.5" (21.6 cm)
Maximum roll diameter
7.99" (20.3 cm)
Design
Product color *
Black
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
External power adapter
No
Weight & dimensions
Width
13.4" (340 mm)
Weight & dimensions
Depth
22.2" (565 mm)
Height
12.8" (326 mm)
Weight
50.7 lbs (23 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.3" (515 mm)
Package depth
28" (710 mm)
Package height
19.7" (500 mm)
Package weight
62.2 lbs (28.2 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Logistics data
Quantity per pallet (UK)
8 pc(s)
Harmonized System (HS) code
84433210
Quantity per pallet
8 pc(s)
Other features
Media types supported
Continuous label, Die-cut label, Black mark label
Country of origin
China
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)