location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-C45-1300ACV power supply unit 1300 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-C45-1300ACV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-C45-1300ACV show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:50:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco PWR-C45-1300ACV power supply unit 1300 W Black :
The short editorial description of Cisco PWR-C45-1300ACV power supply unit 1300 W Black

Catalyst 4500 1300 WAC Power Supply (PoE)
More>>>
Short summary description Cisco PWR-C45-1300ACV power supply unit 1300 W Black:
This short summary of the Cisco PWR-C45-1300ACV power supply unit 1300 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-C45-1300ACV, 1300 W, 100 - 240 V, 7 - 16 A, 20 ms, Over current, Over power, Over voltage, 164220 h

Long summary description Cisco PWR-C45-1300ACV power supply unit 1300 W Black:
This is an auto-generated long summary of Cisco PWR-C45-1300ACV power supply unit 1300 W Black based on the first three specs of the first five spec groups.

Cisco PWR-C45-1300ACV. Total power: 1300 W, AC input voltage: 100 - 240 V, Input current: 7 - 16 A. Mean time between failures (MTBF): 164220 h, Safety: UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260, Compatible products: Cisco Catalyst 4500. Product color: Black, Number of fans: 1 fan(s). Heat dissipation: 1568 BTU/h, Operating altitude: -2362.2 - 78740.2" (-60 - 2000 m), Electromagnetic compatibility: FCC Part 15 (CFR 47), ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548 Class A,...

Brand Image Article code product Stock Price from
Cisco

Cisco PWR-C45-1400DC-P power supply unit 1400 W Black
(show image)
PWR-C45-1400DC-P PWR-C45-1400DC-P 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C45-1000AC/2 power supply unit 1000 W Black
(show image)
PWR-C45-1000AC/2 PWR-C45-1000AC/2 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C45-1400AC power supply unit 1400 W Black
(show image)
PWR-C45-1400AC PWR-C45-1400AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C45-1000AC power supply unit 1000 W Black
(show image)
PWR-C45-1000AC PWR-C45-1000AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 4500 power supply unit 1000 W Black
(show image)
PWR-C45-1000AC= Catalyst 4500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)