location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS Topmate I Deskstand Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Topmate I Deskstand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NOT1100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228180248
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Topmate I Deskstand Gray :
The short editorial description of ErgoXS Topmate I Deskstand Gray

Topmate I, Deskstand
More>>>
Short summary description ErgoXS Topmate I Deskstand Gray:
This short summary of the ErgoXS Topmate I Deskstand Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS Topmate I Deskstand, Gray, 6.61 lbs (3 kg), 19.7 x 15 x 4.33" (500 x 380 x 110 mm)

Long summary description ErgoXS Topmate I Deskstand Gray:
This is an auto-generated long summary of ErgoXS Topmate I Deskstand Gray based on the first three specs of the first five spec groups.

ErgoXS Topmate I Deskstand. Product color: Gray. Package weight: 6.61 lbs (3 kg). Package dimensions (WxDxH): 19.7 x 15 x 4.33" (500 x 380 x 110 mm)

Brand Image Article code product Stock Price from
ErgoXS

ErgoXS Notebook Arm Large Black
(show image)
NOT1001 Notebook Arm Large 0.00
(excl. VAT)
0 (incl. VAT)
Dutch Design Trading

Dutch Design Trading ACD Laptop Support Board grey Gray
(show image)
80357904 ACD Laptop Support Board grey 0.00
(excl. VAT)
0 (incl. VAT)
Dutch Design Trading

Dutch Design Trading ACD Laptop Support Board dark grey Gray
(show image)
80357901 ACD Laptop Support Board dark grey 0.00
(excl. VAT)
0 (incl. VAT)
Dutch Design Trading

Dutch Design Trading ACD Laptop Support Board white
(show image)
80357902 ACD Laptop Support Board white 0.00
(excl. VAT)
0 (incl. VAT)
Dutch Design Trading

Dutch Design Trading ACD Laptop Support Board dark blue
(show image)
80357903 ACD Laptop Support Board dark blue 0.00
(excl. VAT)
0 (incl. VAT)
Dutch Design Trading

Dutch Design Trading ACD Laptop Support Board black
(show image)
80357905 ACD Laptop Support Board black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron LX Series LX Desk Mount Notebook Arm (black)
(show image)
45-192-195 LX Desk Mount Notebook Arm (black) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron LX Series LX Desk Mount Notebook Arm (silver)
(show image)
45-192-194 LX Desk Mount Notebook Arm (silver) 0.00
(excl. VAT)
0 (incl. VAT)