location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91 775-ml Light Gray DesignJet Pigment Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9466A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780987203 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 472090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:51:48
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Innovative HP Photo Inks deliver an unmatched combination of photo-image quality, water resistance, and exceptional fade resistance. Interior displays resist fading – in-window 1+yrs unlaminated, 3+yrs laminated; 200+yrs away from direct sun[1]
  • - With the trouble-free printing of Original HP supplies, avoid the trial and error that costs you time. HP Photo Inks are designed and tested with the printer to provide consistent, outstanding results across a wide range of media.
  • - Ideal for small and large digital printers, photolabs, quickprinters and copyshops.
  • - What's in the box: Ink cartridge
Guarantee: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty.
Long product name HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge :
The short editorial description of HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge

HP 91 775-ml Pigment Light Gray Ink Cartridge with Vivera Ink
More>>>
HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge:
The official marketing text of HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge as supplied by the manufacturer




Short summary description HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge:
This short summary of the HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge, Light grey, Pigment-based ink, 775 ml, 775 ml, 1 pc(s)

Long summary description HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge:
This is an auto-generated long summary of HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge based on the first three specs of the first five spec groups.

HP 91 775-ml Light Gray DesignJet Pigment Ink Cartridge. Colour ink type: Pigment-based ink, Black ink volume: 775 ml, Color ink volume: 775 ml, Printing colors: Light grey, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet Z6100
Quantity per pack *
1 pc(s)
Black ink volume
775 ml
Color ink volume
775 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light grey
Brand compatibility *
HP
OEM code
C9466A
Country of origin
Singapore
Color
Yes
Recycled material percentage
30%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
12.8" (324 mm)
Depth
4.72" (120 mm)
Height
2.52" (64 mm)
Weight
2.2 lbs (1 kg)
Package width
12.8" (324 mm)
Package depth
4.72" (120 mm)
Package height
2.52" (64 mm)
Package weight
2.4 lbs (1.09 kg)
Technical details
Box contents
Ink cartridge
Maximum number of stacking cartons
5 pc(s)
Logistics data
Pallet width
48" (122 cm)
Pallet length
40" (101.6 cm)
Pallet height
66.1" (168 cm)
Quantity per pallet
600 pc(s)
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
24.9 oz (707 g)
Master (outer) case width
13.1" (332 mm)
Master (outer) case length
11.3" (286 mm)
Master (outer) case height
10" (254 mm)
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
0.407 oz (11.5 g)
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
0.407 oz (11.5 g)
Master (outer) case gross weight (imperial)
25.44 lbs
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
48 x 40 x 66.1" (1220 x 1016 x 1680 mm)
Pallet size (EU)
48 x 40 x 66.1" (1220 x 1016 x 1680 mm)
Empty weight
11.3 oz (320 g)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Polska 2 distributor(s)
México 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 2 distributor(s)