location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA10POW SATA cable 10" (0.254 m) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10in SATA Serial ATA Data and Power Combo Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA10POW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842013 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com SATA10POW SATA cable 10" (0.254 m) Red :
The short editorial description of StarTech.com SATA10POW SATA cable 10" (0.254 m) Red

StarTech.com 10in SATA Serial ATA Data and Power Combo Cable
More>>>
StarTech.com SATA10POW SATA cable 10" (0.254 m) Red:
The official marketing text of StarTech.com SATA10POW SATA cable 10" (0.254 m) Red as supplied by the manufacturer

Power your Internal SATA hard drive from an LP4 / Molex connector on your Power Supply

The SATA10POW SATA Data and Power Cable features a combination 22-pin SATA receptacle data and power connector as well as an Molex (LP4) power connector and SATA receptacle data connector, allowing you to create a conventional Serial ATA data connection to a computer while powering the drive through an LP4 connection to the computer power supply.

This high quality SATA power/LP4 adapter cable measures 10in, providing the flexibility required to position the SATA hard drive as needed within the computer case, while eliminating the expense of upgrading the computer power supply for the sake of SATA compatibility.

Constructed of only top quality materials and designed for optimum performance and reliability this 10" SATA data and power combo cable is backed by our lifetime warranty.

The StarTech.com Advantage

- Cost-effective solution for powering a SATA drive from an LP4 connection on the computer power supply, which eliminates the cost of a power supply upgrade for compatibility with SATA hard drives
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com SATA10POW SATA cable 10" (0.254 m) Red:
This short summary of the StarTech.com SATA10POW SATA cable 10" (0.254 m) Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA10POW, 10" (0.254 m), Red, 4.92" (125 mm), 4.41" (112 mm), 0.394" (10 mm), 0.705 oz (20 g)

Long summary description StarTech.com SATA10POW SATA cable 10" (0.254 m) Red:
This is an auto-generated long summary of StarTech.com SATA10POW SATA cable 10" (0.254 m) Red based on the first three specs of the first five spec groups.

StarTech.com SATA10POW. Cable length: 10" (0.254 m), Product color: Red. Package width: 4.92" (125 mm), Package depth: 4.41" (112 mm), Package height: 0.394" (10 mm)

Features
Cable length *
10" (0.254 m)
Product color *
Red
Packaging data
Package width
4.92" (125 mm)
Package depth
4.41" (112 mm)
Package height
0.394" (10 mm)
Package weight
0.705 oz (20 g)
Brand Image Article code product Stock Price from
StarTech.com SATA6POW SATA cable 6" (0.152 m) Red StarTech.com SATA6POW SATA cable 6" (0.152 m) Red
(show image)
SATA6POW 6in SATA Serial ATA Data and Power Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA24POW SATA cable 24" (0.609 m) SATA 7-pin + Molex (4-pin) Red StarTech.com SATA24POW SATA cable 24" (0.609 m) SATA 7-pin + Molex (4-pin) Red
(show image)
SATA24POW 24in SATA Serial ATA Data and Power Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)