location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PresTop Check ‘PresTop’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-MUT-32-TABLE-6TP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-MUT-32-TABLE-6TP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718274260106
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘PresTop’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PresTop: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 21:42:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 32" 450 cd/m²
  • - Touchscreen 8 ms
Guarantee: 2 year pickup and return
Long product name PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen :
The short editorial description of PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen

32" Multi-User Touch Table - 6 touch points
More>>>
Short summary description PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen:
This short summary of the PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

PresTop PT-MUT-32-TABLE-6TP, 32"

Long summary description PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen:
This is an auto-generated long summary of PresTop PT-MUT-32-TABLE-6TP signage display 32" 450 cd/m² Black Touchscreen based on the first three specs of the first five spec groups.

PresTop PT-MUT-32-TABLE-6TP. Display diagonal: 32", Display brightness: 450 cd/m², Touchscreen. Product color: Black