location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presario CQ5304UK + 2310i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WE142AA/WC291AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Celeron® M 215 1.33 GHz
  • - 2 GB DDR3-SDRAM
  • - 320 GB DVD-RW Card reader integrated
  • - NVIDIA GeForce 6150 SE
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Guarantee: 1 year, pick-up and return, parts and labour
Long product name HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black :
The short editorial description of HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black

AMD Athlon II X2 215 (2.7GHz, 1MB), 2GB DDR3, 320GB SATA 7200 rpm, DVD-RW, NVIDIA GeForce 6150 SE, 6-in-1, Windows 7 Home Premium 64 + 2310i 58.4 cm (23 inch) Diagonal LCD Monitor (WC291AA)
More>>>
HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:
The official marketing text of HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black as supplied by the manufacturer

Perfect for those in search of simplicity, reliability and value-for-money in a stylish-looking desktop PC.

Features

Featuring genuine Windows 7 for superior digital entertainment and advanced features.

Timeless, classic design
- The deep glossy piano black with a touch of chrome and a screen-painted CQ logo make the Compaq CQ5300 Desktop PC series a stylish addition to any home.

Powerful performance for the whole family
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, the latest security features, extensive connectivity options and great quality digital sound - all at a very attractive price.

Easy to set up and get started
- This PC's sophisticated design goes beyond just good looks - a connections panel, including a built-in optical drive, 2 USB ports and a 6-in-1 digital media reader, is conveniently located on the front of the PC, making all peripherals easy to access.

Trusted brand
- Benefit from the quality, reliability and support you can expect from the leading consumer desktop PC manufacturer.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, new Compaq monitors boast the same style and sleek looks with innovative features.

Short summary description HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:
This short summary of the HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario Presario CQ5304UK + 2310i, 1.33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq Presario Presario CQ5304UK + 2310i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Presario Presario CQ5304UK + 2310i. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 21 lbs (9.53 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
215
Processor cores
1
Processor threads
1
Processor frequency *
1.33 GHz
Processor socket
Socket 479
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Celeron M 533 MHz FSB
Processor codename
Yonah
Thermal Design Power (TDP)
27 W
Processing Die size
90 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce 6150 SE
On-board graphics card model *
Not available
Maximum graphics card memory
0.895 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
NVIDIA MCP61P
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLA4L
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
32240
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
6.65" (169 mm)
Depth *
16.8" (426 mm)
Height *
14.8" (377 mm)
Weight *
21 lbs (9.53 kg)
Package weight
30.9 lbs (14 kg)
Packaging content
Display included *
Yes
Display diagonal
23"
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
Package dimensions (WxDxH)
19.6 x 23.6 x 9.65" (498 x 599 x 245 mm)
Networking features
Ethernet, Fast Ethernet
Graphics card family
NVIDIA