location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
360D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0879500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170879504
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Print speed: 12 mm/sec
  • - Display: LCD
  • - 21.9 oz (621 g)
Long product name DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY :
The short editorial description of DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY

LabelManager 360D - QWERTY, 180 x 180 dpi
More>>>
Short summary description DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY:
This short summary of the DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 360D, QWERTY, D1, Direct thermal, 180 x 180 DPI, 12 mm/sec, Lithium-Ion (Li-Ion)

Long summary description DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY:
This is an auto-generated long summary of DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY based on the first three specs of the first five spec groups.

DYMO LabelManager 360D. Keyboard layout: QWERTY. Tape type: D1. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:41:38
Uk has collected 1 expert review for DYMO LabelManager 360D label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2016-12-27 22:03:14
I was thinking about purchasing a label maker on and off for years. This past winter I remodeled our TV space into a media room. This included laying many wires throughout that room and the house as a whole. The entire time I wished I had a label mak...
Good Quality construction, Large QWERTY keyboard, Special function keys, Multiple font and text options...
Bad Lithium-ion battery could be an issue, Somewhat expensive...
0%
Brand Image Article code product Stock Price from
DYMO

DYMO LabelManager 210D label printer Direct thermal 180 x 180 DPI D1 QWERTY
(show image)
S0784450 210D