location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HiRes WB-3200G webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiRes Webcam WB-3200G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13178
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust HiRes WB-3200G webcam 640 x 480 pixels :
The short editorial description of Trust HiRes WB-3200G webcam 640 x 480 pixels

HiRes Webcam WB-3200G (320 SpaceCam)
More>>>
Trust HiRes WB-3200G webcam 640 x 480 pixels:
The official marketing text of Trust HiRes WB-3200G webcam 640 x 480 pixels as supplied by the manufacturer

USB PC video camera with high 640 x 480 pixel resolution
For Internet applications like video conferencing
Pre-amplified microphone and snapshot button included
Maximum video speed of 30 frames per second
Manual focus for best image quality
Including cable, stand and video editing software

Short summary description Trust HiRes WB-3200G webcam 640 x 480 pixels:
This short summary of the Trust HiRes WB-3200G webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HiRes Webcam WB-3200G, 640 x 480 pixels, 30 fps, CMOS, 8.11 oz (230 g), 32 MB, 100 MB

Long summary description Trust HiRes WB-3200G webcam 640 x 480 pixels:
This is an auto-generated long summary of Trust HiRes WB-3200G webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Trust HiRes Webcam WB-3200G. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS. Weight: 8.11 oz (230 g). Minimum RAM: 32 MB. Minimum storage drive space: 100 MB, Dimensions (WxDxH): 2.68 x 3.35 x 3.31" (68 x 85 x 84 mm)

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Sensor type
CMOS
Weight & dimensions
Weight
8.11 oz (230 g)
System requirements
Minimum RAM
32 MB
Other features
Minimum storage drive space
100 MB
Color
Yes
Dimensions (WxDxH)
2.68 x 3.35 x 3.31" (68 x 85 x 84 mm)
Brand Image Article code product Stock Price from
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust 120 SPACEC@M webcam Trust 120 SPACEC@M webcam
(show image)
13177 120 SPACEC@M 0.00
(excl. VAT)
0 (incl. VAT)