location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 2xML-1710p EN 2MB 16ppm 600dpi A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1710PSEE/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - 16 ppm
  • - Internal memory: 2 MB 68 MHz
Long product name Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI :
The short editorial description of Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI

K 2xML-1710p EN 2MB 16ppm 600dpi A4
More>>>
Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI:
The official marketing text of Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI as supplied by the manufacturer

One touch Toner Save
16ppm, SPL, 600x600dpi
66MHz, 2MB Memory
250-sheet Cassette
1-sheet by –pass
50-sheet Face Down
1-sheet Face-Up

Short summary description Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI:
This short summary of the Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4, 600 x 600 DPI, 16 ppm

Long summary description Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI:
This is an auto-generated long summary of Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4 600 x 600 DPI based on the first three specs of the first five spec groups.

Samsung K 2xML-1710p EN 2MB 16ppm 600dpi A4. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
11 s
Input & output capacity
Maximum input capacity
250 sheets
Performance
Internal memory *
2 MB
Performance
Processor model
Samsung 68MHz
Processor frequency
68 MHz
Weight & dimensions
Weight
15.4 lbs (7 kg)
Dimensions (WxDxH)
13.7 x 13.2 x 7.6" (348 x 335 x 193 mm)
Other features
I/O ports
USB
Toner cartridge
3,000 Sheets@IDC 5% coverage
Compatible operating systems
Compatibility Windows, Linux, Macintosh
Brand Image Article code product Stock Price from
Samsung ML-1710p 600 x 600 DPI A4 Samsung ML-1710p 600 x 600 DPI A4
(show image)
ML-1710P ML-1710p 0.00
(excl. VAT)
0 (incl. VAT)