Epson logo

Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4 1200 x 1200 DPI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50173
Info modified on:
25 Nov 2020, 15:24:13
Guarantee:
3 years
Long product name Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4 1200 x 1200 DPI:

EPL-5900PS: 40MB 12ppm 1200dpi A4 + Adobe PS 3

Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4 1200 x 1200 DPI:

Professional quality laser printing. It's what businesses have been demanding for years. It's what EPSON delivers with the EPL-5900 laser printer. It's printing that depends on speed, quality, intelligence, durability, versatility, connectivity and flexibility. It's everything that is the EPSON EPL-5900.

Short summary description Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4 1200 x 1200 DPI:

Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4, 1200 x 1200 DPI, 12 ppm

Long summary description Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4 1200 x 1200 DPI:

Epson EPL-5900PS NON 40MB 12ppm 1200dpi A4. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 12 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.