location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Touch 5.0 Pink Children's digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch 5.0 Pink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-163599
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761635995
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 11:24:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech KidiZoom Touch 5.0 Pink Children's digital camera
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kidizoom Touch 5.0 incl. carry bag suitable for holiday season
  • - 3.5 inch LCD colour touch screen (capacitive touch panel) with personalised background
  • - Front camera resolution 5.0 MP, rear camera 2.0 MP, JPG format
  • - Robust digital camera with touch display, built-in music player, movie function, image editing and gaming
  • - Numerous new photo effects, such as dual camera modes for videos, crazy painting studio, colour filters, animation studio (film from individual pictures) and stamping makers
Long product name VTech KidiZoom Touch 5.0 Pink Children's digital camera :
The short editorial description of VTech KidiZoom Touch 5.0 Pink Children's digital camera

KidiZoom Touch 5.0 Pink incl. Carry bag pink
More>>>
VTech KidiZoom Touch 5.0 Pink Children's digital camera:
The official marketing text of VTech KidiZoom Touch 5.0 Pink Children's digital camera as supplied by the manufacturer

3.5 LCD colour touch display (capacitive touch panel) with personalised background, resolution front camera 5.0 MP, rear camera 2.0 MP, JPG format, robust digital camera with touch display, built-in music player, film function, image editing and gaming, numerous new photo effects. Expandable with additional memory (microSD card, card not included). With USB port for connecting to the (USB cable included). With headphone connection (headphones included). Music format: MP3, demo batteries are included, stylish carry bag for the Kidizoom Touch, ideal for on the go: The Kidizoom Touch can be safely stored in the bag, with practical Velcro fastener, adjustable and removable shoulder strap.

Short summary description VTech KidiZoom Touch 5.0 Pink Children's digital camera:
This short summary of the VTech KidiZoom Touch 5.0 Pink Children's digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Touch 5.0 Pink, Children's digital camera, 4 yr(s), 12.7 oz (360 g), Pink

Long summary description VTech KidiZoom Touch 5.0 Pink Children's digital camera:
This is an auto-generated long summary of VTech KidiZoom Touch 5.0 Pink Children's digital camera based on the first three specs of the first five spec groups.

VTech KidiZoom Touch 5.0 Pink. Product type: Children's digital camera. Recommended age (min): 4 yr(s). Weight: 12.7 oz (360 g). Product color: Pink

Design
Product type *
Children's digital camera
Product color *
Pink
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
13 yr(s)
Country of origin
China
Learning & training skills
Learning & training skills
Memory training, Fine motor skills training, Creative thinking skills training
Display
Built-in display
Yes
Display type
LCD
Touchscreen
Yes
Display diagonal
3.5"
Audio
Sounding
No
Speaking function
No
Camera
Video recording
Yes
Maximum video resolution
640 x 480 pixels
Front camera resolution (numeric)
5 MP
Digital zoom
4x
Image formats supported
JPEG
Video formats supported
AVI
Memory
Internal memory
256 MB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Ports & interfaces
USB ports quantity *
1
USB version *
2.0
Headphone out
Yes
Power
Power source type *
Battery
Power
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Compatible battery sizes
AA
Weight & dimensions
Width
5.91" (150 mm)
Depth
1.22" (31 mm)
Height
3.39" (86 mm)
Weight
12.7 oz (360 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
2.28" (58 mm)
Package height
11" (279 mm)
Package weight
18.3 oz (520 g)
Packaging content
Batteries included
Yes
Headphones included
Yes
Cables included
USB
Logistics data
Quantity per pallet
336 pc(s)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet
84 pc(s)
Number of cartons per pallet layer
12 pc(s)
Harmonized System (HS) code
852580300
Package volume
3236.4 cm³
Master (outer) case width
10" (255 mm)
Master (outer) case length
8.54" (217 mm)
Master (outer) case height
11.8" (299 mm)
Master (outer) case weight
5.69 lbs (2.58 kg)
Master (outer) case volume
16545.17 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761635528
Supplier features
Assembly required
No
Brand Image Article code product Stock Price from
VTech KidiTalkie VTech KidiTalkie
(show image)
80-518562 KidiTalkie
VTech KidiZoom Action Cam HD VTech KidiZoom Action Cam HD
(show image)
80-520223 Action Cam HD
VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch
(show image)
80-193823 Smartwatch DX2 blauw
VTech KidiZoom Duo 5.0 roze Children's digital camera VTech KidiZoom Duo 5.0 roze Children's digital camera
(show image)
80-507152 Duo 5.0 roze
VTech Kidizoom Duo 5.0 blauw VTech Kidizoom Duo 5.0 blauw
(show image)
80-507123 Kidizoom Duo 5.0 blauw