location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blasetti 843 envelope Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blasetti Check ‘Blasetti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
843
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
843 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007758008434
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Blasetti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blasetti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 10:44:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Blasetti 843 envelope Beige :
The short editorial description of Blasetti 843 envelope Beige

843, With pockets, Beige
More>>>
Short summary description Blasetti 843 envelope Beige:
This short summary of the Blasetti 843 envelope Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Blasetti 843, Beige, 120 g/m², 11.8" (300 mm), 15.7" (400 mm)

Long summary description Blasetti 843 envelope Beige:
This is an auto-generated long summary of Blasetti 843 envelope Beige based on the first three specs of the first five spec groups.

Blasetti 843. Product color: Beige, Media weight: 120 g/m². Width: 11.8" (300 mm), Length: 15.7" (400 mm)

Brand Image Article code product Stock Price from
Blasetti

Blasetti 844 envelope B4 (250 x 353 mm) Beige
(show image)
844 844 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 834 envelope B4 (250 x 353 mm) Beige
(show image)
834 834 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 833 envelope Beige
(show image)
833 833 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 831 envelope Beige
(show image)
831 831 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 830 envelope Beige
(show image)
830 830 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 829 envelope Beige
(show image)
829 829 0.00
(excl. VAT)
0 (incl. VAT)