location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blasetti 831 envelope Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blasetti Check ‘Blasetti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
831
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
831
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Blasetti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blasetti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Blasetti 831 envelope Beige :
The short editorial description of Blasetti 831 envelope Beige

831, Beige
More>>>
Short summary description Blasetti 831 envelope Beige:
This short summary of the Blasetti 831 envelope Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Blasetti 831, Beige, 100 g/m², 9.06" (230 mm), 13" (330 mm)

Long summary description Blasetti 831 envelope Beige:
This is an auto-generated long summary of Blasetti 831 envelope Beige based on the first three specs of the first five spec groups.

Blasetti 831. Product color: Beige, Media weight: 100 g/m². Width: 9.06" (230 mm), Length: 13" (330 mm)

Brand Image Article code product Stock Price from
Blasetti

Blasetti 844 envelope B4 (250 x 353 mm) Beige
(show image)
844 844 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 843 envelope Beige
(show image)
843 843 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 834 envelope B4 (250 x 353 mm) Beige
(show image)
834 834 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 833 envelope Beige
(show image)
833 833 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 830 envelope Beige
(show image)
830 830 0.00
(excl. VAT)
0 (incl. VAT)
Blasetti

Blasetti 829 envelope Beige
(show image)
829 829 0.00
(excl. VAT)
0 (incl. VAT)