location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Smart Copper Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Copper Gigabit Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1216T show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans). Power supplies and fans carry a limited 3-Year warranty.
Long product name D-Link Smart Copper Gigabit Switch :
The short editorial description of D-Link Smart Copper Gigabit Switch

Smart Copper Gigabit Switch
More>>>
D-Link Smart Copper Gigabit Switch:
The official marketing text of D-Link Smart Copper Gigabit Switch as supplied by the manufacturer

16-Port Smart Copper Gigabit Switch With 2 Combo SFP (Mini GBIC)
The DGS-1216T Smart Switch presents a cost-effective solution for the small and medium business to economically implement high-speed Gigabit packet switching with easy fine tuning of network performance and security. This switch comes with 16 copper Gigabit ports and 2 combo SFP (Mini GBIC) for fiber connection. Port trunks are provided for server deployment and network backbone attachment, while functions important for bandwidth-intensive applications such as Priority Queues and VLANs are supported to enable you to implement Quality of Service (QoS) and security without having to go through complex network management usually found in other managed switches.

16 Copper Gigabit Ports
16 copper Gigabit ports provide an inexpensive alternative solution to fiber-optic. Using your existing low-cost Cat. 5 copper twisted-pair wires as the transmission media, these ports allow you to instantly upgrade to Gigabit capability without requiring you to install new, expensive fiber cables. All ports support plug-and-play connections with auto-sensing of 10/100/1000Mbps network speeds, full/half duplex autonegotiation and MDI/MDIX cross over.

2 Combo SFP Slots for Flexible Fiber Connection
2 combo SFP (Mini GBIC) are provided for flexible fiber connection. You can select to install optional transceiver modules in these slots for short, medium or long-distance fiber backbone attachment. Use of the mini GBIC will disable their corresponding built-in 10/100/1000BASE-T connections.

Port Trunks for Aggregated Bandwidths
Gigabit ports can be combined together to create multi-link load-sharing aggregated bandwidths to a server or a network backbone. To expand the network, you can also make use of the port trunks to eliminate bottlenecks between the cascaded switches. The DGS-1216T allows you to combine between 2 and 8 ports per trunk, and to create up to 8 groups of port trunks for a switch.

VLANs for Enhanced Security & Performance
The switch support VLANs to let you improve security and bandwidth utilization by limiting the broadcast domains and confining intra-group traffic within their segments. To segment up the network, VLAN-supported workstations and servers that are connected to the switch can be grouped into different Virtual LANs (VLANs).

Quality of Service Support
The switch supports not only Layer 2 802.1p Priority Queue control, but also other ways to prioritize network packets. Classification of users data priorities can be based on a data packet Priority Queue or the TOS field in the IP header. This QoS function support allows you to run bandwidth-intensive/delay-sensitive applications and to attach video servers to the switch for video conference.



Product Features:


16 10/100/1000Mbps Gigabit ports on Cat. 5 cable
2 combo SFP (Mini GBIC) for flexible fiber connection
Auto MDI/MDIX cross over for all twisted-pair ports
802.3x Flow Control for protection against data loss
Port trunks for server/network backbone attachments
802.1Q VLAN Tag support to enhance security/network performance
802.1p Priority Queues/TOS-based for QoS
Easy configuration through web-based management and Command Line Interface (CLI) through RS-232 console port
Rack-mountable (mounting bracket provided)

Short summary description D-Link Smart Copper Gigabit Switch:
This short summary of the D-Link Smart Copper Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Smart Copper Gigabit Switch, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z, 4000 entries, 1 Gbit/s, 25 W, 0 - 55 °C, -10 - 70 °C

Long summary description D-Link Smart Copper Gigabit Switch:
This is an auto-generated long summary of D-Link Smart Copper Gigabit Switch based on the first three specs of the first five spec groups.

D-Link Smart Copper Gigabit Switch. MAC address table: 4000 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z

Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z
Data transmission
MAC address table *
4000 entries
Maximum data transfer rate
1 Gbit/s
Power
Power consumption (typical)
25 W
Other features
Dimensions (WxDxH)
17.3 x 8.27 x 1.73" (440 x 210 x 44 mm)
Other features
Connectivity technology
Wired
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
6.24 lbs (2.83 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:39:25
Uk has collected 1 expert review for D-Link Smart Copper Gigabit Switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-09-26 03:39:25
Once upon a time, gigabit Ethernet switches could be found only in data centers, and the high cost per port made them impractical for all but the most demanding backbone applications. But times have changed, and the price per port has dropped dramatica...
0%
Country Distributor
United Kingdom 1 distributor(s)