location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 5000 NON 5ppm 1440x720dpi A3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C228031
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Color:
This short summary of the Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3, Color, 1440 x 720 DPI, 0.15 ppm

Long summary description Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Color:
This is an auto-generated long summary of Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Color based on the first three specs of the first five spec groups.

Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3. Color. Maximum resolution: 1440 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 0.15 ppm

Features
Color *
Yes
Printing
Resolution color
1440 x 720 DPI
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
0.15 ppm
Print speed (color, normal quality, A4/US Letter)
0.1 ppm
Input & output capacity
Maximum input capacity
250 sheets
Performance
Buffer size
6 KB
Design
Market positioning *
Business
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/NT 3.51 or later/MacOS 7.0 or later
Other features
Dimensions (WxDxH)
25.2 x 27.7 x 8.82" (640 x 704 x 224 mm)
Type
Color ink-jet
Networking features
O
Brand Image Article code product Stock Price from
Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4 Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)