location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K39336EU keyboard Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K39336EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39336EU
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:07:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Kensington K39336EU keyboard Bluetooth Black :
The short editorial description of Kensington K39336EU keyboard Bluetooth Black

KeyFolio Keyboard Case
More>>>
Kensington K39336EU keyboard Bluetooth Black:
The official marketing text of Kensington K39336EU keyboard Bluetooth Black as supplied by the manufacturer

The Kensington KeyFolio™ Bluetooth keyboard case is easy to set-up with tactile rubberized and spill-proof keys. The durable case protects the edges of your iPad® from wear and scratches and includes a camera opening for FaceTime use. An adjustable stand offers multiple positions for viewing in landscape mode and the compact, lightweight design is optimized for travel.

- Durable synthetic leather cover protects your iPad® in style
- Camera opening allows for FaceTime® use
- Provides easy port access to all iPad controls and 30-pin connector
- Bluetooth keyboard with iPad specific-keys delivers wireless operation and is flexible and easy to set-up
- Adjustable stand securely holds your iPad in landscape mode
- Works with iPad and iPad 2

Short summary description Kensington K39336EU keyboard Bluetooth Black:
This short summary of the Kensington K39336EU keyboard Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K39336EU, Wireless, Bluetooth, Black

Long summary description Kensington K39336EU keyboard Bluetooth Black:
This is an auto-generated long summary of Kensington K39336EU keyboard Bluetooth Black based on the first three specs of the first five spec groups.

Kensington K39336EU. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Design
Product color *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
0.984 x 7.87 x 9.84" (25 x 200 x 250 mm)
Other features
Compatibility
Apple iPad / iPad 2