location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-5000+ dot matrix printer 560 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-5000+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C117041
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2020 11:21:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson DFX-5000+ dot matrix printer 560 cps :
The short editorial description of Epson DFX-5000+ dot matrix printer 560 cps

DFX-5000+ 9 pin, serial dot matrix impact printer, 560 cps, 136 columns
More>>>
Epson DFX-5000+ dot matrix printer 560 cps:
The official marketing text of Epson DFX-5000+ dot matrix printer 560 cps as supplied by the manufacturer

A Professional printer for professional applications, the DFX 'system' printer is a high performance machine built for heavy duty, high throughput data processing tasks, bringing EPSON paper handling, performance and durability to 'mission critical' applications. The DFX-5000+ comes equipped with twin high speed tractor feeds allowing continuous paper to be loaded both front and rear

Short summary description Epson DFX-5000+ dot matrix printer 560 cps:
This short summary of the Epson DFX-5000+ dot matrix printer 560 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-5000+, 560 cps, 504 cps, Serial, 14.5 x 27.6 x 15" (369 x 700 x 382 mm), Continuous paper, thickness Maximum 0.46 mm, 1 draft font, 2 NLQ

Long summary description Epson DFX-5000+ dot matrix printer 560 cps:
This is an auto-generated long summary of Epson DFX-5000+ dot matrix printer 560 cps based on the first three specs of the first five spec groups.

Epson DFX-5000+. Maximum print speed: 560 cps, Normal print speed: 504 cps. Standard interfaces: Serial. Dimensions (WxDxH): 14.5 x 27.6 x 15" (369 x 700 x 382 mm), Media types supported: Continuous paper, thickness Maximum 0.46 mm, Fonts included: 1 draft font, 2 NLQ

Printing
Color *
No
Maximum print speed *
560 cps
Normal print speed
504 cps
Ports & interfaces
Standard interfaces *
Serial
Other features
Dimensions (WxDxH)
14.5 x 27.6 x 15" (369 x 700 x 382 mm)
Other features
I/O ports
Parallel Centronics, Serial, 1 slot for optional interface
Standard media sizes
Width: 101 to 406 mm. Thickness maximum 0.46 mm
Media types supported
Continuous paper, thickness Maximum 0.46 mm
Paper handling
Push tractor: Rear (std), front (std), Pull tractor: Front/rear
Fonts included
1 draft font, 2 NLQ