location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R470T+ wired router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Load Balance Broadband Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R470T+ V1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973040390 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Wall Mountable Routers_Wall Mounting Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Router & OC Overview of Regulatory Compliance(UN) (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TL-R470T+(UN)_V6_Installation Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TL-R470T+(UN)_V6_User Guide (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-R470T+ wired router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 4 WAN ports equipped with advanced load balance to guarantee maximum bandwidth and backup capabilities
  • - Portal Authentication enables efficient access management
  • - Marshals bandwidth resource to specific clients based on their unique application environments
  • - Smaller case for cost-effective solution in the small office or Internet cafes network
Long product name TP-Link TL-R470T+ wired router Fast Ethernet Black :
The short editorial description of TP-Link TL-R470T+ wired router Fast Ethernet Black

10/100BASE, LAN/WAN, 16MB Flash, 128MB DRAM, 158 × 101 × 25mm
More>>>
TP-Link TL-R470T+ wired router Fast Ethernet Black:
The official marketing text of TP-Link TL-R470T+ wired router Fast Ethernet Black as supplied by the manufacturer

What This Product Does
The TL-R470T+ load balance broadband router is a wise choice for small business. It brings you high return on investment with low overhead. Featuring three changeable WAN/LAN ports, TL-R470T+ supports up to 4 WAN ports, which can satisfy various Internet access requirements through one device. TL-R470T+ integrates multiple load balancing strategies, advanced QoS and strong firewall to provide you with consistent network uptime and reliable Ethernet connectivity. Moreover, it is easy to manage the TL-R470T+ via a web-based utility, which makes building and managing your network more convenient.

Three Changeable WAN/LAN Ports
The TL-R470T+ features three changeable ports that can be set to either LAN or WAN, allowing the router to support up to four WAN ports to satisfy various Internet access requirements through one device. The router also has an integrated smart load balancing function which automatically selects the most efficient line according to load and bandwidth requirements, providing users with consistent network uptime and reliable Ethernet connectivity.

Abundant Security Features
For defense against external threats, TL-R470T+ can automatically detect and block Denial of service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death and other related threats. Moreover, this router provides IP/MAC/URL/WEB ­filtering functions, which forcefully prevent attacks from intruders and viruses. For applications such as FTP, H.323, SIP, IPsec and PPTP which are not well compatible with NAT, TL-R470T+ offers administrators one-click enable of ALG choices corresponding to the above five applications.

Efficient Access Management
By setting a PPPoE Server to allocate PPPoE accounts to private network users, the router only allows users with legal accounts that have passed authentication to access the Internet. Cooperating with IP-based Bandwidth Control, it is capable of confining bandwidth usage of certain PPPoE accounts. Moreover, the E-Bulletin function is able to release a bulletin in the form of webpage to certain user groups periodically, which notifies the users about the expiration date of the PPPoE account. With the above features, the router will prioritize different users in surfer jurisdictions for more efficient management.

Safety Minded Enterprise Investments
Professional lightning protection technology is designed to prevent electrical surges from penetrating the interior of the device, to be discharged harmlessly into the Earth. This router is designed to prevent lightning damage of up to 4KV in the well-grounded connection conditions. This feature ensures that networking infrastructure investments remain as safe as possible from one of Mother Nature’s more violent elements.

Short summary description TP-Link TL-R470T+ wired router Fast Ethernet Black:
This short summary of the TP-Link TL-R470T+ wired router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-R470T+, Ethernet WAN, Fast Ethernet, Black

Long summary description TP-Link TL-R470T+ wired router Fast Ethernet Black:
This is an auto-generated long summary of TP-Link TL-R470T+ wired router Fast Ethernet Black based on the first three specs of the first five spec groups.

TP-Link TL-R470T+. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS. Security algorithms: HTTPS, VPN support: PPTP/L2TP/IP Sec. Flash memory: 4 MB, Internal memory: 64 MB, Internal memory type: DRAM. Product color: Black, LED indicators: LAN, Power, System, WAN, WLAN

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Ethernet interface type *
Fast Ethernet
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Full duplex
No
Static route
Yes
VLAN support
Yes
Traffic control
Yes
Policy-based routing
Yes
Concurrent connections
10000
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Reset button
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Fast Ethernet (copper) ports quantity
5
DC-in jack
Yes
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS
Security
Security algorithms *
HTTPS
Firewall
Yes
MAC address filtering
Yes
URL filtering
Yes
IP address filtering
Yes
DoS attack prevention
Yes
ARP attack prevention
Yes
Security
Network address translation (NAT)
Yes
System event log
Yes
VPN support
PPTP/L2TP/IP Sec
Features
Flash memory
4 MB
Internal memory
64 MB
Internal memory type
DRAM
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
macOS
Linux operating systems supported
Yes
Certification
CE, FCC, RoHS
Design
Product color *
Black
Rack mounting
No
LED indicators
LAN, Power, System, WAN, WLAN
Power
Power consumption (typical) *
1.56 W
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
8.23" (209 mm)
Depth
4.96" (126 mm)
Height
1.02" (26 mm)
Packaging data
Cables included
AC, LAN (RJ-45)
Package width
7.48" (190 mm)
Package depth
10" (254 mm)
Package height
2.36" (60 mm)
Package weight
22.2 oz (630 g)
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:11
Uk has collected 1 expert review for TP-Link Load Balance Broadband Router but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
TP-Link TL-R600VPN wired router Gigabit Ethernet Black TP-Link TL-R600VPN wired router Gigabit Ethernet Black
(show image)
TL-R600VPN V2 TL-R600VPN 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-R470T+ wired router Black TP-Link TL-R470T+ wired router Black
(show image)
TL-R470T+ V3 TL-R470T+ 0.00
(excl. VAT)
0 (incl. VAT)