HPE logo

HPE V100 wired router Fast Ethernet White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35254
Info modified on:
23 Jul 2019, 15:07:59
Guarantee:
3 year, advance replacement, next business day, phone support, ,
Long product name HPE V100 wired router Fast Ethernet White:

V100 CBL DSL RTR

Short summary description HPE V100 wired router Fast Ethernet White:

HPE V100, Ethernet WAN, Fast Ethernet, White

Long summary description HPE V100 wired router Fast Ethernet White:

HPE V100. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Management protocols: SNMP, Supported network protocols: FTP, RIP, PPTP/PPPoE. Firewall security: Stateful packet inspection (SPI) firewall, Denial of Service (DoS) protection. Processor model: Infineon ADM5120X, Flash memory: 2 MB, Internal memory: 8 MB. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.