location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE500T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE500T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE500T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777163
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE500T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Long Distance Transmission up to 300 m
  • - Superior audio quality - balanced audio provides flawless long-distance transmission
  • - Provides RS-232 channel
  • - Supports wide screen
  • - Rack Mountable
Long product name ATEN VE500T AV extender AV transmitter Black :
The short editorial description of ATEN VE500T AV extender AV transmitter Black

VGA/Audio/RS-232 Cat 5 Transmitter with Auto Compensation (1280 x 1024@300m (RQ))
More>>>
ATEN VE500T AV extender AV transmitter Black:
The official marketing text of ATEN VE500T AV extender AV transmitter Black as supplied by the manufacturer

The VE500T A/V Over Cat 5 Transmitter is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch to extend signals up to 300m from the source to the switch using Cat 5e cables. The VE300 is ideal for installations such as construction sites, factory floors, and control and security centers – where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.

Short summary description ATEN VE500T AV extender AV transmitter Black:
This short summary of the ATEN VE500T AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE500T, AV transmitter, 11811" (300 m), Black

Long summary description ATEN VE500T AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE500T AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE500T. Type: AV transmitter, Cable types supported: Cat5, Cat5e, Maximum transfer distance: 11811" (300 m). Operating voltage: 5.3 V. Dimensions (WxDxH): 3.15 x 7.87 x 0.984" (80 x 200 x 25 mm), Weight: 16.9 oz (480 g)

Features
Type *
AV transmitter
Cable types supported
Cat5, Cat5e
Maximum transfer distance
11811" (300 m)
LED indicators
Yes
Product color
Black
Compatible products
VE500R VE500RQ
Ports & interfaces
RJ-45 output ports
1
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
3.15 x 7.87 x 0.984" (80 x 200 x 25 mm)
Weight
16.9 oz (480 g)
Brand Image Article code product Stock Price from
ATEN AT-VE022 ATEN AT-VE022
(show image)
VE022 AT-VE022 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VE810 ATEN AT-VE810
(show image)
VE810-AT-G AT-VE810 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500RQ AV extender AV receiver Black ATEN VE500RQ AV extender AV receiver Black
(show image)
VE500RQ VE500RQ 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500R AV extender AV receiver Black ATEN VE500R AV extender AV receiver Black
(show image)
VE500R VE500R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170 AV extender ATEN VE170 AV extender
(show image)
VE170 VE170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)