location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ-663
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-663 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3234426630009 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:10:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth 2.0+EDR
  • - 16.7 oz (473 g)
Guarantee: 1 year
Long product name Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth :
The short editorial description of Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth

PJ-663, 300 DPI, A4, 6 ppm, USB 2.0, IrDA, Bluetooth, 473 g, Black
More>>>
Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
The official marketing text of Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth as supplied by the manufacturer

PocketJet compact mobile printers offer a rugged and durable "in the field" mobile printing solution for sales/service, logistics and public safety/emergency services officials. The Bluetooth and USB connections conveniently link to PDA's and smartphones, tablet PC's and laptops.

They offer a true A4 mobile solution. At just 26 cm wide and weighing 473g, PocketJet fits easily into a briefcase or computer bag, and can be mounted in vehicles or other work areas. Because PocketJet prints in A4, it's considered ideal for printing documents where more detailed information is required, such as invoices, service reports and delivery notes. There is also a full range of accessories available, making PocketJet a truly tailored print solution

Short summary description Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
This short summary of the Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PJ-663, Direct thermal, 300 x 300 DPI, Wired & Wireless, Black

Long summary description Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
This is an auto-generated long summary of Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth based on the first three specs of the first five spec groups.

Brother PJ-663. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired & Wireless. Product color: Black

Printing
Print technology *
Direct thermal
Color *
No
Maximum resolution *
300 x 300 DPI
Print speed
6 ppm
Paper handling
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Bluetooth version
2.0+EDR
USB port *
Yes
PC connected
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0, IrDA
Performance
Number of fonts
2
Design
Product color *
Black
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/Vista/7, Mac.
Weight & dimensions
Width
10" (255 mm)
Depth
2.17" (55 mm)
Height
1.18" (30 mm)
Weight
16.7 oz (473 g)
Packaging content
Bundled software
P-touch Editor 5
Logistics data
Harmonized System (HS) code
84433210
Other features
Dimensions (WxDxH)
10 x 2.17 x 1.18" (255 x 55 x 30 mm)
Network ready
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 7 expert reviews for Brother PJ-663 label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.com.au
Updated:
2016-11-14 19:50:13
The Brother PocketJet PJ-663 is a direct thermal printer that is incredibly small and portable. In fact, when Brother sent it to us we thought they’d just sent a toner cartridge or something by mistake. We wondered how a printer could fit in a box so s...
Bottom line If size matters and you only need to print documents, this is the printer to choose. However, it’s also the most expensive printer in our review, and you’ll need to spend more buying all the acces- sories to get this working. Also worth noting is that...
60%
trustedreviews.com
Updated:
2016-11-14 19:50:13
If your work regularly takes you away from home and office, you may well need to be able to produce hard copy on the move. There are a small number of portable printers available and these use one of two technologies. There are miniaturised inkjet machine...
Good Small size, Quick for mobile printer, No ink cartridges needed...
Bad Horrendously high price, Hard to feed sheets straight, No Bluetooth link for Apple or Android...
50%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)