location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ-622
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-622 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3234426220002 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:10:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 200 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port
  • - 16.7 oz (473 g)
Guarantee: 1 year
Long product name Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless :
The short editorial description of Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless

PJ-622, A4, 203 x 200 DPI, 6 ppm, USB 2.0, IrDA 1.2, 473 g, Black
More>>>
Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless:
The official marketing text of Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless as supplied by the manufacturer

PocketJet compact mobile printers offer a rugged and durable "in the field" mobile printing solution for sales/service, logistics and public safety/emergency services officials.
They offer a true A4 mobile solution. At just 26 cm wide and weighing 473g, PocketJet fits easily into a briefcase or computer bag, and can be mounted in vehicles or other work areas. Because PocketJet prints in A4, it's considered ideal for printing documents where more detailed information is required, such as invoices, service reports and delivery notes. There is also a full range of accessories available, making PocketJet a truly tailored print solution

Short summary description Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless:
This short summary of the Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PJ-622, Direct thermal, 203 x 200 DPI, Wired & Wireless, Black

Long summary description Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless:
This is an auto-generated long summary of Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless based on the first three specs of the first five spec groups.

Brother PJ-622. Print technology: Direct thermal, Maximum resolution: 203 x 200 DPI. Connectivity technology: Wired & Wireless. Product color: Black

Printing
Print technology *
Direct thermal
Color *
No
Maximum resolution *
203 x 200 DPI
Print speed
6 ppm
Paper handling
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB port *
Yes
PC connected
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Number of fonts
2
Design
Product color *
Black
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP/Vista/7, Mac.
Weight & dimensions
Width
10" (255 mm)
Depth
2.17" (55 mm)
Height
1.18" (30 mm)
Weight
16.7 oz (473 g)
Packaging content
Bundled software
P-touch Editor 5
Other features
Dimensions (WxDxH)
10 x 2.17 x 1.18" (255 x 55 x 30 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 1 expert review for Brother PJ-622 label printer Direct thermal 203 x 200 DPI Wired & Wireless but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)