Goobay logo

Goobay 72188 DisplayPort cable 118.1" (3 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10444
Info modified on:
10 Aug 2024, 09:48:52
Bullet Points Goobay 72188 DisplayPort cable 118.1" (3 m) Black:
  • - High-resolution signal transmission with up to 4K @ 50/60 Hz (2160p)
  • - Gold-plated DisplayPort plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - High-quality metal connectors with optimised bend protection and flexible cable sheathing
  • - The DisplayPort cable transmits high-resolution video signals and HD audio signals, e.g. from a computer or laptop to a screen or projector
Long product name Goobay 72188 DisplayPort cable 118.1" (3 m) Black:

DisplayPort male/DisplayPort male, 3 m

Short summary description Goobay 72188 DisplayPort cable 118.1" (3 m) Black:

Goobay 72188, 118.1" (3 m), DisplayPort, DisplayPort, Male, Male, Black

Long summary description Goobay 72188 DisplayPort cable 118.1" (3 m) Black:

Goobay 72188. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Quantity per pack: 1 pc(s), Package type: Polybag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.