Philips logo

Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170095
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black:
  • - 1GB*
Long product name Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black:

Your digital music on the move. With photos and video playback. 1GB*.

Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black:

Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.
- Enjoy music - anytime, anyplace
- Photos and videos at your fingertips
- Your music and pictures on the go, every day

Short summary description Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black:

Philips GoGear SA3115/02, 1 GB, LCD, FM radio, 1.69 oz (48 g), Black

Long summary description Philips GoGear SA3115/02 MP3/MP4 player 1 GB Black:

Philips GoGear SA3115/02. Total storage capacity: 1 GB. Display: LCD. FM radio. Continuous audio playback time: 10 h. Weight: 1.69 oz (48 g). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.