location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW-VBJ10E-K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW-VBJ10E-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232539550
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:24:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 940 mAh
  • - 3.6 V
  • - Black
Long product name Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh :
The short editorial description of Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh

VW-VBJ10E-K, Battery
More>>>
Short summary description Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh:
This short summary of the Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic VW-VBJ10E-K, 940 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh:
This is an auto-generated long summary of Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh based on the first three specs of the first five spec groups.

Panasonic VW-VBJ10E-K. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 940 mAh, Battery voltage: 3.6 V

Brand Image Article code product Stock Price from
Panasonic

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh
(show image)
141645 VW-VBG260E-K Lithium-ion Camcorder Battery 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic CGA-S002 Lithium-Ion (Li-Ion) 680 mAh
(show image)
631797 CGA-S002 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh
(show image)
507925 CGA-DU21 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic VW-VBJ10 Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion)
(show image)
152278 VW-VBJ10 Lithium-ion Camcorder Battery 0.00
(excl. VAT)
0 (incl. VAT)