location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Fon MT-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Fon MT-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002374 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:49:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Fon MT-C
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speakerphone
  • - LCD
  • - Talk time: 17 h Standby time: 120 h
More>>>
Short summary description AVM FRITZ!Fon MT-C:
This short summary of the AVM FRITZ!Fon MT-C data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Fon MT-C, Speakerphone

Long summary description AVM FRITZ!Fon MT-C:
This is an auto-generated long summary of AVM FRITZ!Fon MT-C based on the first three specs of the first five spec groups.

AVM FRITZ!Fon MT-C. Speakerphone

Design
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Night mode
Yes
Wallpapers & color schemes
Yes
Call management
Conference call
Yes
Call forwarding
Yes
Calling line identification presentation (CLIP)
Yes
Indication
Battery capacity indicator
Yes
LED on base
Yes
LED on handset
Yes
Display
Display
LCD
Brightness adjustment
Yes
Ports & interfaces
Wireless connection
Yes
Headphone connectivity
2.5 mm
Power
Battery type
AAA
Number of batteries supported
2
Power
Talk time
17 h
Standby time
120 h
USB powered
No
Weight & dimensions
Weight
19.5 oz (552 g)
Packaging content
Belt clip
Yes
Detachable belt-clip
No
Base station
No
Ethernet cable
No
Manual
No
Quick start guide
Yes
Charger
Yes
Other features
Mac compatibility
No
Dimensions (WxDxH)
5.91 x 6.69 x 3.15" (150 x 170 x 80 mm)
Wall mountable
No
Handset keypad locking
Yes
CD-ROM
No
Embedded games
2
Fully Integrated with Skype
No
Camera included
No
Internet connection required
No
USB required
No
Optical drive required
No
Brand Image Article code product Stock Price from
AGFEO

AGFEO DECT 15 DECT telephone Black
(show image)
6100383 DECT 15 0.00
(excl. VAT)
0 (incl. VAT)
AGFEO

AGFEO DECT 15 DECT telephone Silver
(show image)
6100217 DECT 15 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset S450 IP VoIP
(show image)
S30852-H1713-M121 S450 IP VoIP 0.00
(excl. VAT)
0 (incl. VAT)
AFTC

AFTC USB 2.0 VoIP Skype phone Caller ID Black
(show image)
AFTC03B USB 2.0 VoIP Skype phone 0.00
(excl. VAT)
0 (incl. VAT)
AFTC

AFTC USB 2.0 VoIP Skype phone Caller ID White
(show image)
AFTC03W USB 2.0 VoIP Skype phone 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics USB Internet Mini Phone
(show image)
USR809602 USB Internet Mini Phone 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba USB VoIP Phone for USB Devices - New Design Caller ID
(show image)
PX1214E-2UPH USB VoIP Phone for USB Devices - New Design 0.00
(excl. VAT)
0 (incl. VAT)
Philips VOIP3211S DECT telephone White Philips VOIP3211S DECT telephone White
(show image)
VOIP3211S/01 VOIP3211S Internet/ DECT phone
Cyberphone

Cyberphone CyberPhoneK Orange, White
(show image)
V652SKMLR CyberPhoneK 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G IP Phone Caller ID Linksys Wireless-G IP Phone Caller ID
(show image)
WIP330-EU Wireless-G IP Phone 0.00
(excl. VAT)
0 (incl. VAT)