location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Triton Plinth 800x800 NEW 1x filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Triton Check ‘Triton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plinth 800x800 NEW 1x filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAC-PO-X88-XN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595105057209 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Triton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Triton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 08:47:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Triton Plinth 800x800 NEW 1x filter :
The short editorial description of Triton Plinth 800x800 NEW 1x filter

Plinth 800x800 NEW 1x filter
More>>>
Short summary description Triton Plinth 800x800 NEW 1x filter:
This short summary of the Triton Plinth 800x800 NEW 1x filter data-sheet is auto-generated and uses the product title and the first six key specs.

Triton Plinth 800x800 NEW 1x filter, Gray, 881.8 lbs (400 kg), 31.5 x 31.5 x 4.72" (800 x 800 x 120 mm)

Long summary description Triton Plinth 800x800 NEW 1x filter:
This is an auto-generated long summary of Triton Plinth 800x800 NEW 1x filter based on the first three specs of the first five spec groups.

Triton Plinth 800x800 NEW 1x filter. Product color: Gray, Maximum weight capacity: 881.8 lbs (400 kg). Dimensions (WxDxH): 31.5 x 31.5 x 4.72" (800 x 800 x 120 mm)

Brand Image Article code product Stock Price from
Triton

Triton RAC-VP-X13-A1 rack accessory
(show image)
RAC-VP-X13-A1 RAC-VP-X13-A1 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton RAX-MS-X27-X1 rack accessory
(show image)
RAX-MS-X27-X1 RAX-MS-X27-X1 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton RAC-UP-X19-A1 rack accessory
(show image)
RAC-UP-X19-A1 RAC-UP-X19-A1 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton RAC-UP-X30-A1 rack accessory
(show image)
RAC-UP-X30-A1 RAC-UP-X30-A1 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton Heavy duty shelf 750mm
(show image)
RAC-UP-750-H4 Heavy duty shelf 750mm 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton Heavy duty shelf 650mm
(show image)
RAC-UP-650-H4 Heavy duty shelf 650mm 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton Heavy duty shelf 550mm
(show image)
RAC-UP-550-H4 Heavy duty shelf 550mm 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton Heavy duty shelf 450mm
(show image)
RAC-UP-450-H4 Heavy duty shelf 450mm 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton RAC-FO-X01-C2 rack accessory
(show image)
RAC-FO-X01-C2 RAC-FO-X01-C2 0.00
(excl. VAT)
0 (incl. VAT)
Triton

Triton RAC-FO-X01-C1 rack accessory
(show image)
RAC-FO-X01-C1 RAC-FO-X01-C1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)