Jumbo logo

Goula 50267 domino

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91580
Info modified on:
25 Apr 2022, 12:28:50
Long product name Goula 50267 domino:

Goula Farm Domino, 2+

Goula 50267 domino:

A wooden domino set with silkscreen printed drawings of farm animals. Get to know the different animals while playing this game!
The 28 domino pieces are made of a very good quality beech wood. Including a textile bag to store your product and a how to play instruction sheet.
Suitable for children aged 2 and older.

Short summary description Goula 50267 domino:

Goula 50267, Preschool, Wood, Fabric, Boy/Girl, 2 yr(s), Multicolor, China

Long summary description Goula 50267 domino:

Goula 50267. Recommended age group: Preschool, Material: Wood, Fabric, Suggested gender: Boy/Girl. Width: 2.76" (70 mm), Depth: 0.276" (7 mm), Height: 1.38" (35 mm). Number of pieces: 28 pc(s), Package width: 9.84" (250 mm), Package depth: 1.57" (40 mm). Pallet height: 39" (99 cm), Pallet weight: 329.4 lbs (149.4 kg), Number of cartons per pallet: 12 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.